Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Vertical)
Intelligent quad BTL output power amplifier with full I2C diagnostics (permanent) and stand-by/mute input Product overview: TDA7562 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7562 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 130755-TDA7562
Packaging: Tube/Rail
Type: Class AB
Features: I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 60W x 4 @ 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 27-Flexiwatt (Vertical)
Dimension: 27-Flexiwatt (Formed Leads)
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC AMP AB QUAD 60W 27FLEXIWATT
Audio Amplifiers Quad Power Amplifier
IC AMP AB QUAD 60W 27FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Vertical)
IC AMP AB QUAD 60W 27FLEXIWATT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 497-TDA7562-ND | 742-TDA7562 | 130755-TDA7562 | TDA7562 | TDA7562 | TDA7562 | TDA7562 | TDA7562 |
| Product Name | Audio Amplifiers | Quad Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7562 | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 8 to 18 volts | 15 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | |||
| Output Power | 60 watts | 60 watts | 60 watts | 60 watts | ||||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Operation Class | Class AB | Class A; Class AB | Class AB |