Very Low-Power High Speed Rail-To-Rail Input/Output Voltage Feedback Operational Amplifier 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1267161-THS4281DGKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 95MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 500nA
Voltage - Input Offset: 500μV
Family Name: THS4281
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 60mA
SR - Slew Rate: 35 V/μs
Dual Supply Voltage (±): 2.7 V ~ 16.5 V, ±1.35 V ~ 8.25 V
Alternative Parts (Cross-Reference): EL5111IYEZ-T13; EL5111IYE-T7; EL5111IYEZ-T7;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
95MHz Op Amp, Rail-to-Rail, 8-VSSOP, Low Power Product overview: THS4281DGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 95MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 95MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4281DGKR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP VFB 1 CIRCUIT 8VSSOP
IC OPAMP VFB 1 CIRCUIT 8VSSOP
High Speed Operational Amplifiers Very Lo-Pwr R-To-R I/O Voltage Feedback
IC OPAMP VFB 1 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4281DGKR | 1267161-THS4281DGKR | THS4281DGKR-ND | 687-THS4281DGKR | THS4281DGKR | THS4281DGKR | THS4281DGKR | THS4281DGKR | THS4281DGKR |
| Product Name | THS4281 Very Low-Power High Speed Rail-To-Rail Input/Output Voltage Feedback Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4281DGKR | Instrumentation, Op Amps, Buffer Amps | Low-Power 95MHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 16.5 volts | 2.7 volts | ||||||
| VOS | 3.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 1000 microamps |