3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-SOIC -40 to 85
Differential Amplifier 1 Circuit Differential 8-SOIC
Operational Amplifier, 1 Func, 8000uV Offset-Max, 100MHz Band Width, CMOS, PDSO8
100MHz Diff Op Amp, 55V/µs Slew Rate, 1.65V Dual Supply, 8-SOIC Product overview: THS4121ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 55V, 1.65V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100MHz, 55V, 1.65V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4121ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267112-THS4121ID
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 100MHz
Supply Current: 11mA
Amplifier Type: Differential
Slew Rate: 55V/μs
Current - Input Bias: 1.2pA
Voltage - Input Offset: 3mV
Current - Output / Channel: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: THS4121
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 3.5V, ±1.5V ~ 1.75V
IC, AMP DIFF, HI SPEED, SMD, SOIC8; No. of Amplifiers:1Amplifie
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit Differential 8-SOIC
Differential Amplifiers 100MHz
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4121ID | 296-10042-5-ND | THS4121ID | 687-THS4121ID | 1267112-THS4121ID | 26AJ9835 | THS4121ID | THS4121ID | THS4121ID |
| Product Name | THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 100MHz 55V 1.65V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121ID | Ic, Amp Diff, Hi Speed, Smd, Soic8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | Rail/Tube | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Source Current (IS) | 11 milliamps | 11 milliamps | 11 milliamps | ||||||
| Slew Rate | 55 V/µs | 55 V/µs | 55 V/µs | 5.50E-5 V/µs | 55 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |