Texas Instruments THS3112 Dual, Low-Noise, High Output Current, 110-MHz Amplifier THS3112CDDA

Description
Dual, Low-Noise, High Output Current, 110-MHz Amplifier 8-SO PowerPAD 0 to 70
Request a Quote
Description
Dual, Low-Noise, High Output Current, 110-MHz Amplifier 8-SO PowerPAD 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The THS3112 is a dual, low-noise, high-speed current feedback amplifier designed for applications requiring high output current and wide bandwidth. It is packaged in an SOIC PowerPAD™ (DDA) with 8 pins, operating from ±5 V to ±15 V supply voltages. The device provides a typical small-signal bandwidth of 110 MHz at G=1 and ±15 V, a slew rate of 1550 V/µs at G=2, and a minimum output current of 150 mA. It features a voltage noise of 2.2 nV/√Hz and noninverting input current noise of 2.9 pA/√Hz. The operating temperature range is 0°C to +70°C for the C-suffix variant. The PowerPAD™ package must be thermally connected to a heatsink to prevent exceeding the maximum junction temperature.

Datasheet Summary
Powered by GS/AI

The THS3112 is a dual, low-noise, high-speed current feedback amplifier designed for applications requiring high output current and wide bandwidth. It is packaged in an SOIC PowerPAD™ (DDA) with 8 pins, operating from ±5 V to ±15 V supply voltages. The device provides a typical small-signal bandwidth of 110 MHz at G=1 and ±15 V, a slew rate of 1550 V/µs at G=2, and a minimum output current of 150 mA. It features a voltage noise of 2.2 nV/√Hz and noninverting input current noise of 2.9 pA/√Hz. The operating temperature range is 0°C to +70°C for the C-suffix variant. The PowerPAD™ package must be thermally connected to a heatsink to prevent exceeding the maximum junction temperature.

Suppliers

Company
Product
Description
Supplier Links
THS3112 Dual, Low-Noise, High Output Current, 110-MHz Amplifier - THS3112CDDA - Texas Instruments
Dallas, TX, United States
THS3112 Dual, Low-Noise, High Output Current, 110-MHz Amplifier
THS3112CDDA
THS3112 Dual, Low-Noise, High Output Current, 110-MHz Amplifier THS3112CDDA
Dual, Low-Noise, High Output Current, 110-MHz Amplifier 8-SO PowerPAD 0 to 70

Dual, Low-Noise, High Output Current, 110-MHz Amplifier 8-SO PowerPAD 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - THS3112CDDA-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS3112CDDA-ND
Instrumentation, Op Amps, Buffer Amps THS3112CDDA-ND
Current Feedback Amplifier 2 Circuit 8-SO PowerPad

Current Feedback Amplifier 2 Circuit 8-SO PowerPad

Buy Now Datasheet
 - THS3112CDDA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 10000uV Offset-Max, 103MHz Band Width, PDSO8

Operational Amplifier, 2 Func, 10000uV Offset-Max, 103MHz Band Width, PDSO8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3112CDDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS3112CDDA
Instrumentation, OP Amps, Buffer Amps THS3112CDDA
Current Feedback Amplifier 2 Circuit 8-SO PowerPad

Current Feedback Amplifier 2 Circuit 8-SO PowerPad

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS3112CDDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS3112CDDA
Integrated Circuits (ICs) - Linear - Amplifiers THS3112CDDA
IC OPAMP CFA 2 CIRC 8SOPWRPAD

IC OPAMP CFA 2 CIRC 8SOPWRPAD

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS3112CDDA
High Speed Operational Amplifiers THS3112CDDA
High Speed Operational Amplifiers Dual Lo-Noise High Output Current

High Speed Operational Amplifiers Dual Lo-Noise High Output Current

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS3112CDDA THS3112CDDA-ND THS3112CDDA THS3112CDDA THS3112CDDA THS3112CDDA
Product Name THS3112 Dual, Low-Noise, High Output Current, 110-MHz Amplifier Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers
Standards and Certifications RoHS
Package Type SO PowerPAD,SOIC "8-PowerSOIC (0.154"", 3.90mm Width)" SOIC; HSOIC8 SOIC; 8-PowerSOIC (0.154\", 3.90mm Width) Surface Mount
Source Current (IS) 4.9 milliamps 4.9 milliamps
Slew Rate 1550 V/µs 1550 V/µs 0.0015 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data