Single, Low Noise, High Output Drive, 475mA Current-Feedback Amplifier 8-MSOP-PowerPAD -40 to 85
Current Feedback Amplifier 1 Circuit 8-HVSSOP
Operational Amplifier, 1 Func, 10000uV Offset-Max, 66MHz Band Width, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1267034-THS3121IDGN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 130MHz
Amplifier Type: Current Feedback
Current - Input Bias: 3μA
Voltage - Input Offset: 2mV
Family Name: THS3121
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 490mA
SR - Slew Rate: 1700 V/μs
Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V
Alternative Parts (Cross-Reference): AD8021ARMZ; OP21GZ; OP32GZ;
Introduction Date: July 01, 2004
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
130MHz Current-Feedback Op Amp, 490mA Output, 1700V/µs Slew, HVSSOP Product overview: THS3121IDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, 490mA, 1700V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 130MHz, 490mA, 1700V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3121IDGN can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 8-HVSSOP
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
High Speed Operational Amplifiers Sngl Lo-Noise Hi-Out Current-Feedback
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3121IDGN | 296-THS3121IDGN-ND | THS3121IDGN | 1267034-THS3121IDGN | 687-THS3121IDGN | THS3121IDGN | THS3121IDGN | THS3121IDGN | THS3121IDGN |
| Product Name | THS3121 Single, Low Noise, High Output Drive, 475mA Current-Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3121IDGN | 130MHz 490mA 1700V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; HVSSOP8 | Rail/Tube | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | |||
| Source Current (IS) | 7 milliamps | 7 milliamps | 7 milliamps | 7 milliamps | |||||
| Slew Rate | 1700 V/µs | 1700 V/µs | 1700 V/µs | 1700 V/µs | 0.0017 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |