70-MHz Low-Cost Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD -40 to 85
70MHz Dual Op Amp, 240V/µs Slew Rate, HTSSOP EP Product overview: THS4052IDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70MHz, 240V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 70MHz, 240V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4052IDGN can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 10000uV Offset-Max, 70MHz Band Width, BIPolar, PDSO8
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 144394-THS4052IDGN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 70MHz
Amplifier Type: Voltage Feedback
Slew Rate: 240 V/μs
Current - Input Bias: 2.5μA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 8.5mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
High Speed Operational Amplifiers 70-MHz Low-Cost Volt-Fdback Amp Dual
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4052IDGN | 687-THS4052IDGN | THS4052IDGN | 296-34209-5-ND | 144394-THS4052IDGN | THS4052IDGN | THS4052IDGN | THS4052IDGN | THS4052IDGN |
| Product Name | THS4052 70-MHz Low-Cost Voltage-Feedback Amplifier, Dual | Dual 70MHz 240V HTSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4052IDGN | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC | Rail/Tube | SSOP; SOP; HVSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SOP; MSOP; 8-MSOP-PowerPad | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | ||
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 9 to 32 volts | 9 to 32 volts | 9 volts | ||||||
| Slew Rate | 240 V/µs | 240 V/µs | 240 V/µs | 240 V/µs | 2.40E-4 V/µs |