Dual- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier with Power-down 14-SOIC -40 to 85
Dual 160MHz Current-Feedback Op Amp, 5700V/µs Slew Rate, 280mA Output Product overview: THS3096D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 5700V, 280mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160MHz, 5700V, 280mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3096D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032117-THS3096D
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 160MHz
Amplifier Type: Current Feedback
Slew Rate: 5700 V/μs
Current - Input Bias: 4μA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 9.5mA
Channel Output Current: 280mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Current Feedback Amplifier 2 Circuit 14-SOIC
Operational Amplifier, 2 Func, 3000uV Offset-Max, 145MHz Band Width, PDSO14
High Speed Operational Amplifiers Dual Hig-Vltg Low Distortion
IC OPAMP CFA 2 CIRCUIT 14SOIC
Current Feedback Amplifier 2 Circuit 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3096D | 687-THS3096D | 032117-THS3096D | 296-18838-5-ND | THS3096D | THS3096D | THS3096D | THS3096D |
| Product Name | THS3096 Dual- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier with Power-down | Dual 160MHz 5700V 280mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3096D | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 10 to 30 volts | |||||
| VOS | 4 millivolts | 0.9000 millivolts | 0.9000 millivolts | |||||
| Quiescent Current (IQ) | 7500 microamps |