Texas Instruments THS3112 Dual, Low-Noise, High Output Current, 110-MHz Amplifier THS3112ID

Description
Dual, Low-Noise, High Output Current, 110-MHz Amplifier 8-SOIC -40 to 85
Request a Quote
Description
Dual, Low-Noise, High Output Current, 110-MHz Amplifier 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The THS3112ID is a dual, low-noise, high-speed current feedback amplifier in an 8-pin SOIC package, operating over an industrial temperature range of -40°C to +85°C. It supports supply voltages from ±5 V to ±15 V, delivers a minimum output current of 150 mA, and has a small-signal bandwidth of 110 MHz at G=1 and ±15 V supply. The device features a voltage noise of 2.2 nV/√Hz, a noninverting current noise of 2.9 pA/√Hz, and an inverting current noise of 10.8 pA/√Hz. It provides a slew rate of 1550 V/µs at G=2 and ±15 V, with total harmonic distortion of -78 dBc at 1 MHz into a 100-Ω load. The SOIC package has a thermal resistance of 95°C/W and a maximum power dissipation of 1.32 W at 25°C.

Datasheet Summary
Powered by GS/AI

The THS3112ID is a dual, low-noise, high-speed current feedback amplifier in an 8-pin SOIC package, operating over an industrial temperature range of -40°C to +85°C. It supports supply voltages from ±5 V to ±15 V, delivers a minimum output current of 150 mA, and has a small-signal bandwidth of 110 MHz at G=1 and ±15 V supply. The device features a voltage noise of 2.2 nV/√Hz, a noninverting current noise of 2.9 pA/√Hz, and an inverting current noise of 10.8 pA/√Hz. It provides a slew rate of 1550 V/µs at G=2 and ±15 V, with total harmonic distortion of -78 dBc at 1 MHz into a 100-Ω load. The SOIC package has a thermal resistance of 95°C/W and a maximum power dissipation of 1.32 W at 25°C.

Suppliers

Company
Product
Description
Supplier Links
THS3112 Dual, Low-Noise, High Output Current, 110-MHz Amplifier - THS3112ID - Texas Instruments
Dallas, TX, United States
THS3112 Dual, Low-Noise, High Output Current, 110-MHz Amplifier
THS3112ID
THS3112 Dual, Low-Noise, High Output Current, 110-MHz Amplifier THS3112ID
Dual, Low-Noise, High Output Current, 110-MHz Amplifier 8-SOIC -40 to 85

Dual, Low-Noise, High Output Current, 110-MHz Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3112ID - 081913-THS3112ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3112ID
081913-THS3112ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3112ID 081913-THS3112ID
Manufacturer: Texas Instruments Win Source Part Number: 081913-THS3112ID Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 110MHz Amplifier Type: Current Feedback Slew Rate: 1550 V/μs Current - Input Bias: 330nA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 4.9mA Channel Output Current: 270mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 75

Manufacturer: Texas Instruments
Win Source Part Number: 081913-THS3112ID
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 110MHz
Amplifier Type: Current Feedback
Slew Rate: 1550 V/μs
Current - Input Bias: 330nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 4.9mA
Channel Output Current: 270mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 75

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13333-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13333-5-ND
Instrumentation, Op Amps, Buffer Amps 296-13333-5-ND
Current Feedback Amplifier 2 Circuit 8-SOIC

Current Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 110MHz 270mA 1300V Operational Amplifier IC
687-THS3112ID
Dual 110MHz 270mA 1300V Operational Amplifier IC 687-THS3112ID
Dual 110MHz Op Amp, 270mA Output, 1300V/µs Slew Rate, 8-SOIC Product overview: THS3112ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 110MHz, 270mA, 1300V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 110MHz, 270mA, 1300V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3112ID can be used for catalog matching and distributor lookup.

Dual 110MHz Op Amp, 270mA Output, 1300V/µs Slew Rate, 8-SOIC Product overview: THS3112ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 110MHz, 270mA, 1300V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 110MHz, 270mA, 1300V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3112ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3112ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS3112ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS3112ID
IC OPAMP CFA 2 CIRCUIT 8SOIC

IC OPAMP CFA 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3112ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS3112ID
Instrumentation, OP Amps, Buffer Amps THS3112ID
Current Feedback Amplifier 2 Circuit 8-SOIC

Current Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS3112ID
High Speed Operational Amplifiers THS3112ID
High Speed Operational Amplifiers Dual Lo-Noise High Output Current

High Speed Operational Amplifiers Dual Lo-Noise High Output Current

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS3112ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS3112ID
Integrated Circuits (ICs) - Linear - Amplifiers THS3112ID
IC OPAMP CFA 2 CIRCUIT 8SOIC

IC OPAMP CFA 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS3112ID 081913-THS3112ID 296-13333-5-ND 687-THS3112ID THS3112ID THS3112ID THS3112ID THS3112ID
Product Name THS3112 Dual, Low-Noise, High Output Current, 110-MHz Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3112ID Instrumentation, Op Amps, Buffer Amps Dual 110MHz 270mA 1300V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type SO PowerPAD,SOIC 8-SO PowerPad SOIC; "8-SOIC (0.154"", 3.90mm Width)" Rail/Tube SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Supply Voltage (VS) 10 to 30 volts 10 to 30 volts 10 volts
Source Current (IS) 4.9 milliamps 4.9 milliamps 4.9 milliamps 4.9 milliamps
VOS 3 millivolts 3 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers
Operational Amplifier IC - 687-CLC432AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 720 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
 - CLC405AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260467-ALM2403QPWPRQ1 - Win Source Electronics
Specs
Source Current (IS) 3.6 milliamps
VOS 6 millivolts
IBIAS 1.00E-5 µA
View Details
7 suppliers