175-MHz Low-Power Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD -40 to 85
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1107004-THS4082IDGNR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 175MHz
Amplifier Type: Voltage Feedback
Slew Rate: 230 V/μs
Current - Input Bias: 1.2μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 3.4mA
Channel Output Current: 85mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Power Management, Consumer Electronics, Portable Devices
Video Amplifier, 2 Channel(s), 2 Func, Bipolar, PDSO8
175MHz Dual Audio Amplifier, 8-HVSSOP, 233V/µs Slew Rate Product overview: THS4082IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 175MHz, 233V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 175MHz, 233V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4082IDGNR can be used for catalog matching and distributor lookup.
High Speed Operational Amplifiers 175-MHz Low-Power Vltg-Feedback Dual
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4082IDGNR | 296-7553-6-ND | 1107004-THS4082IDGNR | THS4082IDGNR | 687-THS4082IDGNR | THS4082IDGNR | THS4082IDGNR | THS4082IDGNR | THS4082IDGNR |
| Product Name | THS4082 175-MHz Low-Power Voltage-Feedback Amplifier, Dual | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4082IDGNR | Dual 175MHz 233V Operational Amplifier IC | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SOP; MSOP; 8-MSOP-PowerPad | SSOP; SOP; HVSSOP8 | Tape and Reel | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Source Current (IS) | 3.4 milliamps | 3.4 milliamps | 3.4 milliamps | 3.4 milliamps | |||||
| Slew Rate | 230 V/µs | 230 V/µs | 233 V/µs | 2.30E-4 V/µs | 230 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |