Texas Instruments THS4042 165-MHz C-Stable Voltage-Feedback Amplifier, Dual THS4042CD

Description
165-MHz C-Stable Voltage-Feedback Amplifier, Dual 8-SOIC 0 to 70
Request a Quote Datasheet
Description
165-MHz C-Stable Voltage-Feedback Amplifier, Dual 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4042 165-MHz C-Stable Voltage-Feedback Amplifier, Dual - THS4042CD - Texas Instruments
Dallas, TX, United States
THS4042 165-MHz C-Stable Voltage-Feedback Amplifier, Dual
THS4042CD
THS4042 165-MHz C-Stable Voltage-Feedback Amplifier, Dual THS4042CD
165-MHz C-Stable Voltage-Feedback Amplifier, Dual 8-SOIC 0 to 70

165-MHz C-Stable Voltage-Feedback Amplifier, Dual 8-SOIC 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7530-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7530-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7530-5-ND
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4042CD - 054696-THS4042CD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4042CD
054696-THS4042CD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4042CD 054696-THS4042CD
Manufacturer: Texas Instruments Win Source Part Number: 054696-THS4042CD Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 165MHz Amplifier Type: Voltage Feedback Slew Rate: 400 V/μs Current - Input Bias: 2.5μA Voltage - Input Offset: 2.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V Operating Supply Current: 8mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054696-THS4042CD
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 165MHz
Amplifier Type: Voltage Feedback
Slew Rate: 400 V/μs
Current - Input Bias: 2.5μA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 8mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - THS4042CD - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 10000uV Offset-Max, 165MHz Band Width, BIPolar, PDSO8

Operational Amplifier, 2 Func, 10000uV Offset-Max, 165MHz Band Width, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual 165MHz 400V SOIC Operational Amplifier IC
687-THS4042CD
Dual 165MHz 400V SOIC Operational Amplifier IC 687-THS4042CD
165MHz Op Amp, Dual, 400V/µs Slew Rate, 80dB CMRR, 8-SOIC Product overview: THS4042CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 165MHz, 400V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 165MHz, 400V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4042CD can be used for catalog matching and distributor lookup.

165MHz Op Amp, Dual, 400V/µs Slew Rate, 80dB CMRR, 8-SOIC Product overview: THS4042CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 165MHz, 400V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 165MHz, 400V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4042CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4042CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4042CD
Integrated Circuits (ICs) - Linear - Amplifiers THS4042CD
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site
Op Amp, Dual 165Mhz, 4042, Soic8; No. Of Amplifiers Texas Instruments - 28AH5295 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual 165Mhz, 4042, Soic8; No. Of Amplifiers Texas Instruments
28AH5295
Op Amp, Dual 165Mhz, 4042, Soic8; No. Of Amplifiers Texas Instruments 28AH5295
OP AMP, DUAL 165MHZ, 4042, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:165MHz; Slew Rate:400V/µs; Supply Voltage Range:± 4.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

OP AMP, DUAL 165MHZ, 4042, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:165MHz; Slew Rate:400V/µs; Supply Voltage Range:± 4.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4042CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4042CD
Instrumentation, OP Amps, Buffer Amps THS4042CD
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS4042CD
High Speed Operational Amplifiers THS4042CD
High Speed Operational Amplifiers Dual 165MHz

High Speed Operational Amplifiers Dual 165MHz

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4042CD 296-7530-5-ND 054696-THS4042CD THS4042CD 687-THS4042CD THS4042CD 28AH5295 THS4042CD THS4042CD
Product Name THS4042 165-MHz C-Stable Voltage-Feedback Amplifier, Dual Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4042CD Dual 165MHz 400V SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, Dual 165Mhz, 4042, Soic8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOP; MSOP; 8-MSOP-PowerPad SOIC; SOIC8 Rail/Tube 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Source Current (IS) 8 milliamps 8 milliamps 8 milliamps
Slew Rate 400 V/µs 400 V/µs 400 V/µs 4.00E-4 V/µs 400 V/µs 400 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) -40 C (-40 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLC2201-SP Space Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088203V2A - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers
LM124M Quadruple Operational Amplifier - 77043012A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers