Texas Instruments THS3062 High-Voltage, High Slew-Rate Current Feedback Amplifier THS3062D

Description
High-Voltage, High Slew-Rate Current Feedback Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
High-Voltage, High Slew-Rate Current Feedback Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS3062 High-Voltage, High Slew-Rate Current Feedback Amplifier - THS3062D - Texas Instruments
Dallas, TX, United States
THS3062 High-Voltage, High Slew-Rate Current Feedback Amplifier
THS3062D
THS3062 High-Voltage, High Slew-Rate Current Feedback Amplifier THS3062D
High-Voltage, High Slew-Rate Current Feedback Amplifier 8-SOIC -40 to 85

High-Voltage, High Slew-Rate Current Feedback Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 300MHz 7000V SOIC Operational Amplifier IC
687-THS3062D
Dual 300MHz 7000V SOIC Operational Amplifier IC 687-THS3062D
Dual 300MHz Current Feedback Op Amp, 7000V/µs Slew Rate, 8-SOIC Product overview: THS3062D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300MHz, 7000V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 300MHz, 7000V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3062D can be used for catalog matching and distributor lookup.

Dual 300MHz Current Feedback Op Amp, 7000V/µs Slew Rate, 8-SOIC Product overview: THS3062D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300MHz, 7000V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 300MHz, 7000V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3062D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - THS3062D - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 3500uV Offset-Max, 210MHz Band Width, BIPolar, PDSO8

Operational Amplifier, 2 Func, 3500uV Offset-Max, 210MHz Band Width, BIPolar, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13821-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13821-5-ND
Instrumentation, Op Amps, Buffer Amps 296-13821-5-ND
Current Feedback Amplifier 2 Circuit 8-SOIC

Current Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3062D - 032114-THS3062D - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3062D
032114-THS3062D
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3062D 032114-THS3062D
Manufacturer: Texas Instruments Win Source Part Number: 032114-THS3062D Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 300MHz Amplifier Type: Current Feedback Slew Rate: 7000 V/μs Current - Input Bias: 6μA Voltage - Input Offset: 700μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 8.3mA Channel Output Current: 145mA Gain Bandwidth Product (GBP): 2.2GHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032114-THS3062D
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 300MHz
Amplifier Type: Current Feedback
Slew Rate: 7000 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 8.3mA
Channel Output Current: 145mA
Gain Bandwidth Product (GBP): 2.2GHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3062D - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS3062D
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS3062D
IC OPAMP CFA 2 CIRCUIT 8SOIC

IC OPAMP CFA 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS3062D
High Speed Operational Amplifiers THS3062D
High Speed Operational Amplifiers Hi-Vltg Hi-Slew-Rate Current Feedback

High Speed Operational Amplifiers Hi-Vltg Hi-Slew-Rate Current Feedback

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3062D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS3062D
Instrumentation, OP Amps, Buffer Amps THS3062D
Current Feedback Amplifier 2 Circuit 8-SOIC

Current Feedback Amplifier 2 Circuit 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - THS3062D - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
THS3062D
Instrumentation, OP Amps, Buffer Amps THS3062D
IC OPAMP CFA 2 CIRCUIT 8SOIC

IC OPAMP CFA 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS3062D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS3062D
Integrated Circuits (ICs) - Linear - Amplifiers THS3062D
IC OPAMP CFA 2 CIRCUIT 8SOIC

IC OPAMP CFA 2 CIRCUIT 8SOIC

Supplier's Site
Op Amp, Dual High Speed Cfb, 3062; No. Of Amplifiers Texas Instruments - 28AH5286 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual High Speed Cfb, 3062; No. Of Amplifiers Texas Instruments
28AH5286
Op Amp, Dual High Speed Cfb, 3062; No. Of Amplifiers Texas Instruments 28AH5286
OP AMP, DUAL HIGH SPEED CFB, 3062; No. of Amplifiers:2 Amplifier; Bandwidth:300MHz; Slew Rate:7000V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, DUAL HIGH SPEED CFB, 3062; No. of Amplifiers:2 Amplifier; Bandwidth:300MHz; Slew Rate:7000V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS3062D 687-THS3062D THS3062D 296-13821-5-ND 032114-THS3062D THS3062D THS3062D THS3062D THS3062D THS3062D 28AH5286
Product Name THS3062 High-Voltage, High Slew-Rate Current Feedback Amplifier Dual 300MHz 7000V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3062D Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, Dual High Speed Cfb, 3062; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SO PowerPAD,SOIC Rail/Tube SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOP; MSOP; 8-MSOP-PowerPad SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount 8-SOIC
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 10 to 30 volts 10 to 30 volts 10 volts 5 to 15 volts
Slew Rate 7000 V/µs 7000 V/µs 7000 V/µs 7000 V/µs 7000 V/µs 0.0070 V/µs 7000 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UAE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
5 suppliers
TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204QDA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
8 suppliers