1.8GHz Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85
THS3201 1.8GHZ CURRENT FEEDBACK Product overview: THS3201DGN from Benchmarq is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHZ. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-THS3201DGN can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 8-HVSSOP
High Speed Operational Amplifiers 1.8GHz Current Feedback Amplifier
Current Feedback Amplifier 1 Circuit 8-HVSSOP
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3201DGN | 742-THS3201DGN | 296-15218-5-ND | THS3201DGN | THS3201DGN | THS3201DGN | THS3201DGN |
| Product Name | THS3201 1.8GHz Current Feedback Amplifier | 1.8GHZ Audio Amplifier | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||
| Package Type | MSOP-PowerPAD,SOIC,SOT-23,VSSOP | Bulk | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | ||
| Source Current (IS) | 14 milliamps | 14 milliamps | 14 milliamps | ||||
| Slew Rate | 9800 V/µs | 9800 V/µs | 0.0098 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |