Manufacturer: Texas Instruments
Win Source Part Number: 936471-THS3491IDDAT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Current Feedback Amplifier Circuit - 8-SO PowerPad
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: THS3491
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO PowerPad
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-49085-6, 296-49085-1, 296-49085-2
900MHz Current Feedback Op Amp, 8-SOIC, 8000V/µs, Industrial Product overview: THS3491IDDAT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 900MHz, 8000V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, 900MHz, 8000V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3491IDDAT can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 8-SO PowerPad
Current Feedback Amplifier 1 Circuit 8-SO PowerPad
Current Feedback Amplifier 1 Circuit 8-SO PowerPad
IC OPAMP CFA 1 CIRC 8SOPWRPAD
OPAMP, SINGLE, SO POWERPAD-8; No. of Amplifiers:1 Amplifier; Bandwidth:900MHz; Slew Rate:8000V/µs; Supply Voltage Range:14V to 32V; Amplifier Case Style:SO PowerPAD; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps 900-MHz, High Power Output, Current Feedback Amplifier 8-SO PowerPAD -40 to 85
IC OPAMP CFA 1 CIRC 8SOPWRPAD
Current Feedback Amplifier 1 Circuit 8-SO PowerPad
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 936471-THS3491IDDAT | 687-THS3491IDDAT | 296-49085-2-ND | THS3491IDDAT | 26AJ9829 | THS3491IDDAT | THS3491IDDAT | THS3491IDDAT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3491IDDAT | Industrial 900MHz 8000V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, Single, So Powerpad-8; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-SO PowerPad | "8-PowerSOIC (0.154"", 3.90mm Width)" | 8-PowerSOIC (0.154, 3.90mm Width) | SOIC; 8-PowerSOIC (0.154\", 3.90mm Width) | ||||
| Source Current (IS) | 16.8 milliamps | 16.8 milliamps | 16.8 milliamps | |||||
| Slew Rate | 8000 V/µs | 0.0080 V/µs | 8000 V/µs | |||||
| Supply Voltage (VS) | 32 volts |