Single- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier with Power-down 8-SO PowerPAD -40 to 85
235MHz Op Amp, 7300V/µs Slew Rate, 280mA Output, 1-Ch, HSOP Product overview: THS3095DDAR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 235MHz, 7300V, 280mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 235MHz, 7300V, 280mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3095DDAR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267017-THS3095DDAR
Packaging: Tape and Reel
Mounting Style: SMD
-3db Bandwidth: 235MHz
Supply Current: 9.5mA
Amplifier Type: Current Feedback
Slew Rate: 7300V/μs
Current - Input Bias: 4μA
Voltage - Input Offset: 900μV
Current - Output / Channel: 280mA
Family Name: THS3095
Categories: Integrated Circuits
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PowerSOIC
Alternative Parts (Cross-Reference): LT1228CS8#TR; LT1228IS8#TR; LT1228IS8; LT1228CS8 PBF;
Introduction Date: July 01, 2005
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: THS3095
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 30V, ±5V ~ 15V
Current Feedback Amplifier 1 Circuit 8-SO PowerPad
Current Feedback Amplifier 1 Circuit 8-SO PowerPad
Current Feedback Amplifier 1 Circuit 8-SO PowerPad
IC OPAMP CFA 1 CIRC 8SOPWRPAD
Current Feedback Amplifier 1 Circuit 8-SO PowerPad
IC OPAMP CFA 1 CIRC 8SOPWRPAD
High Speed Operational Amplifiers Single Lo-Distort Current Feedback
IC OPAMP CFA 1 CIRC 8SOPWRPAD
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3095DDAR | 687-THS3095DDAR | 1267017-THS3095DDAR | 296-THS3095DDARTR-ND | THS3095DDAR | THS3095DDAR | THS3095DDAR | THS3095DDAR | THS3095DDAR |
| Product Name | THS3095 Single- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier with Power-down | 235MHz 7300V 280mA Operational Amplifier IC | Electronic Wholesale - THS3095DDAR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 10 volts | 10 volts | |||||
| VOS | 4 millivolts | 0.9000 millivolts | 0.9000 millivolts | ||||||
| Quiescent Current (IQ) | 11000 microamps |