Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifier 8-VSSOP -40 to 85
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 796730-THS4221DGKR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 230MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 900nA
Voltage - Input Offset: 3mV
Family Name: THS4221
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14mA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 100mA
SR - Slew Rate: 990 V/μs
GBP - Gain Bandwidth Product: 120MHz
Dual Supply Voltage (±): 2.7 V ~ 15 V, ±1.35 V ~ 7.5 V
Alternative Parts (Cross-Reference): EL5111IYE; EL5111IYEZ; EL5111IYE-T13; EL5111IYE-T7;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 10000uV Offset-Max, 12MHz Band Width, PDSO8
High-Speed Op Amp, 230MHz BW, Rail-to-Rail, 1-Ch, VSSOP Product overview: THS4221DGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 230MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4221DGKR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP VFB 1 CIRCUIT 8VSSOP
High Speed Operational Amplifiers Low-Distortion High Speed R-to-R Output
IC OPAMP VFB 1 CIRCUIT 8VSSOP
IC OPAMP VFB 1 CIRCUIT 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4221DGKR | 296-THS4221DGKRTR-ND | 796730-THS4221DGKR | THS4221DGKR | 687-THS4221DGKR | THS4221DGKR | THS4221DGKR | THS4221DGKR | THS4221DGKR | THS4221DGKR |
| Product Name | THS4221 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4221DGKR | 230MHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 5 to 15 volts | 2.7 to 15 volts | 2.7 volts | |||||||
| VOS | 10 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | ||||||
| GBW | 120 MHz | 120 MHz | 120 MHz | 120 MHz |