Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 27-Flexiwatt (SMD)
ABD AUDIO & POWER
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 27-Flexiwatt (SMD)
ABD AUDIO & POWER
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TDA7577BLVSMTR-ND | TDA7577BLVSMTR | TDA7577BLVSMTR | TDA7577BLVSMTR | TDA7577BLVSMTR |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 6 to 18 volts | 18 to 6 volts | 6 to 18 volts | ||
| Output Power | 155 watts | 155 watts | 155 watts | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Operation Class | Class AB | Class AB |