Single- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier with Power-down 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 043079-THS3095D
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 235MHz
Amplifier Type: Current Feedback
Slew Rate: 7300 V/μs
Current - Input Bias: 4μA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 9.5mA
Channel Output Current: 280mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
High-Voltage Op Amp, 235MHz BW, 7300V/µs SR, 280mA Out, 1-Ch, 8-SOIC Product overview: THS3095D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 235MHz, 7300V, 280mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 235MHz, 7300V, 280mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3095D can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 8-SOIC
Operational Amplifier, 1 Func, 2000uV Offset-Max, 180MHz Band Width, PDSO8
High Speed Operational Amplifiers Single Lo-Distort Current Feedback
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3095D | 043079-THS3095D | 687-THS3095D | 296-16672-5-ND | THS3095D | THS3095D | 815-THS3095D | THS3095D | THS3095D |
| Product Name | THS3095 Single- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier with Power-down | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3095D | 235MHz 7300V 280mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | IC OPAMP CFA 1 CIRCUIT 8SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 10 to 30 volts | 10 volts | |||||
| VOS | 4 millivolts | 0.9000 millivolts | 0.9000 millivolts | ||||||
| Quiescent Current (IQ) | 11000 microamps |