The THS4211 is a low-distortion, high-speed, voltage feedback amplifier with unity-gain stability, a 1 GHz bandwidth, and a 970 V/µs slew rate. It operates from single or dual supply voltages ranging from 5 V to 15 V and provides a typical output drive of 170 mA. The THS4211DGNR variant is packaged in an 8-pin HVSSOP with PowerPAD™, measuring 3.3 mm × 3.3 mm, designed for improved thermal performance. It is rated for operation from -40°C to 85°C, with a maximum junction temperature of 125°C for reliable continuous operation. The device supports high video performance with 0.007% differential gain and 0.003° differential phase. It is available in tape and reel packaging for automated assembly.
Super-Fast, Ultra-Low-Distortion
Operational Amplifier, 1 Func, 12000uV Offset-Max, 35MHz Band Width, PDSO8
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
325MHz Op Amp, 970V/µs Slew Rate, HVSSOP Product overview: THS4211DGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325MHz, 970V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 325MHz, 970V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4211DGNR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 936476-THS4211DGNR
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Feedback Amplifier 1 Circuit - 8-HVSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: THS4211
Categories: Integrated Circuits (ICs)
Case / Package: 8-HVSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
High Speed Operational Amplifiers Super-Fast Ultr-Lo- Distortion Hi-Speed
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4211DGNR | THS4211DGNR | THS4211DGNR-ND | 687-THS4211DGNR | 936476-THS4211DGNR | THS4211DGNR | THS4211DGNR | THS4211DGNR | THS4211DGNR |
| Product Name | THS4211 Super-Fast, Ultra-Low-Distortion, High-Speed Operational Amplifier with Shutdown | Instrumentation, Op Amps, Buffer Amps | 325MHz 970V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4211DGNR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 5 to 15 volts | 5 to 15 volts | 5 volts | ||||||
| VOS | 3 millivolts | 3 millivolts | |||||||
| Quiescent Current (IQ) | 24000 microamps |