Low voltage operation, high efficiency (class SB), intelligent, quad BTL output power amplifier with speaker safety routine (SSR), full I2C diagnostics including tweeter detection and hardware stand-by/mute Product overview: TDA75613LV from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA75613LV can be used for catalog matching and distributor lookup.
Win Source Part Number: 1098906-TDA75613LV
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class AB
Features: Mute, Standby
Package: Tube
Standard Package: 17
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 45W x 4 @ 4Ohm
Voltage - Supply: 6V ~ 18V
Mounting Type: Through Hole
Package / Case: 27-Flexiwatt (Formed Leads)
Supplier Device Package: 27-Flexiwatt (Vertical)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): TDF8541JS/N3,512; TDA75616LV-48X; TDA75612LV-48X; TDA7802SMTR; TDA8566TH/N2S,118; TDA8566TH/N2S,112;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: TDA75613LV-ND,497-15
Base Product Number: TDA75613
Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Vertical)
Audio Amplifiers Low voltage operation, high efficiency (class SB), intelligent, quad BTL output power amplifier with speaker safety routine (SSR), full I2C diagnostics including tweeter detection and hardware stand-by/mute
IC AMP AB QUAD 45W 27FLEXIWATT
IC AMP AB QUAD 45W 27FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Vertical)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TDA75613LV | 1098906-TDA75613LV | 497-15413-5-ND | TDA75613LV | TDA75613LV | TDA75613LV | TDA75613LV |
| Product Name | Quad Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 6 to ? volts | 6 to 18 volts | 6 to 18 volts | 18 to 6 volts | 6 to 18 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | Rail/Tube | 27-Flexiwatt (Formed Leads) | 27-Flexiwatt, Formed Leads | 27-Flexiwatt (Formed Leads) | 27-Flexiwatt (Formed Leads) |