Wideband Operational Amplifier 8-VSSOP -40 to 85
3GHz Op Amp, 870MHz BW, 830V/µs SR, 18mA, 8-VSSOP Product overview: THS4304DGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz, 870MHz, 830V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3GHz, 870MHz, 830V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4304DGK can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-VSSOP
Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1267164-THS4304DGK
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
High Speed Operational Amplifiers Wideband Operational Amplifier
IC OPAMP VFB 1 CIRCUIT 8VSSOP
Voltage Feedback Amplifier 1 Circuit 8-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4304DGK | 687-THS4304DGK | 296-17252-5-ND | THS4304DGK | 1267164-THS4304DGK | THS4304DGK | THS4304DGK | THS4304DGK |
| Product Name | THS4304 Wideband Operational Amplifier | 3GHz 870MHz 830V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4304DGK | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 3 to 5 volts | 2.7 to 5 volts | 2.7 volts | |||||
| VOS | 4 millivolts | 0.5000 millivolts | ||||||
| GBW | 3000 MHz | 870 MHz |