70-MHz Low-Cost Voltage-Feedback Amplifier 8-MSOP-PowerPAD 0 to 70
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
Operational Amplifier, 1 Func, 10000uV Offset-Max, 70MHz Band Width, BIPolar, PDSO8
70MHz Op Amp, 100mA Output, 8.5mA Supply, HVSSOP Product overview: THS4051CDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHz, 100mA, 8.5mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 70MHz, 100mA, 8.5mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4051CDGN can be used for catalog matching and distributor lookup.
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
High Speed Operational Amplifiers 70-MHz Low-Cost Volt-Feedback Amp
IC OPAMP VFB 1 CIRCUIT 8MSOP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | THS4051CDGN | THS4051CDGN-ND | THS4051CDGN | 687-THS4051CDGN | THS4051CDGN | THS4051CDGN | THS4051CDGN | 815-THS4051CDGN |
| Product Name | THS4051 70-MHz Low-Cost Voltage-Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | 70MHz 100mA 8.5mA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | IC OPAMP VFB 1 CIRCUIT 8MSOP | |
| Standards and Certifications | RoHS | RoHS | ||||||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; HVSSOP8 | Rail/Tube | 0degC ~ 70degC | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | |
| Source Current (IS) | 8.5 milliamps | 8.5 milliamps | ||||||
| Slew Rate | 240 V/µs | 240 V/µs | 2.40E-4 V/µs | 240 V/µs | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) |