175-MHz Low-Power Voltage-Feedback Amplifier 8-MSOP-PowerPAD -40 to 85
175MHz Audio Amplifier, 85mA Output, 3.4mA Supply, HTSSOP EP Product overview: THS4081IDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175MHz, 85mA, 3.4mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 175MHz, 85mA, 3.4mA, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4081IDGN can be used for catalog matching and distributor lookup.
Video Amplifier, 1 Channel(s), 1 Func, Bipolar, PDSO8
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
High Speed Operational Amplifiers 175MHz Low Power V-F
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4081IDGN | 687-THS4081IDGN | THS4081IDGN | 296-10039-5-ND | THS4081IDGN | THS4081IDGN | THS4081IDGN |
| Product Name | THS4081 175-MHz Low-Power Voltage-Feedback Amplifier | 175MHz 85mA 3.4mA HTSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | |
| Standards and Certifications | RoHS | ||||||
| Package Type | SOIC,MSOP-PowerPAD | Rail/Tube | SSOP; SOP; HVSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 30 volts | 10 volts | |||||
| Slew Rate | 230 V/µs | 230 V/µs | 230 V/µs | 2.30E-4 V/µs |