Texas Instruments THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier THS4121IDGN

Description
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier - THS4121IDGN - Texas Instruments
Dallas, TX, United States
THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier
THS4121IDGN
THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier THS4121IDGN
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-MSOP-PowerPAD -40 to 85

3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121IDGN - 043083-THS4121IDGN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121IDGN
043083-THS4121IDGN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121IDGN 043083-THS4121IDGN
Manufacturer: Texas Instruments Win Source Part Number: 043083-THS4121IDGN Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 100MHz Amplifier Type: Differential Slew Rate: 55 V/μs Current - Input Bias: 1.2pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 3 V to 3.5 V, ±1.5 V to 1.75 V Operating Supply Current: 11mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 043083-THS4121IDGN
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100MHz
Amplifier Type: Differential
Slew Rate: 55 V/μs
Current - Input Bias: 1.2pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 3 V to 3.5 V, ±1.5 V to 1.75 V
Operating Supply Current: 11mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - THS4121IDGN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 8000uV Offset-Max, 100MHz Band Width, CMOS, PDSO8

Operational Amplifier, 1 Func, 8000uV Offset-Max, 100MHz Band Width, CMOS, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41106-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41106-5-ND
Instrumentation, Op Amps, Buffer Amps 296-41106-5-ND
Differential Amplifier 1 Circuit Differential 8-HVSSOP

Differential Amplifier 1 Circuit Differential 8-HVSSOP

Buy Now Datasheet
Singapore, Singapore
100MHz 3.3V 55V Operational Amplifier IC
687-THS4121IDGN
100MHz 3.3V 55V Operational Amplifier IC 687-THS4121IDGN
100MHz Diff CMOS Op Amp, 3.3V, 55V/µs, 8-HVSSOP Product overview: THS4121IDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V, 55V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 3.3V, 55V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4121IDGN can be used for catalog matching and distributor lookup.

100MHz Diff CMOS Op Amp, 3.3V, 55V/µs, 8-HVSSOP Product overview: THS4121IDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V, 55V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 3.3V, 55V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4121IDGN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4121IDGN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4121IDGN
Instrumentation, OP Amps, Buffer Amps THS4121IDGN
Differential Amplifier 1 Circuit Differential 8-HVSSOP

Differential Amplifier 1 Circuit Differential 8-HVSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - THS4121IDGN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4121IDGN
Integrated Circuits (ICs) - Linear - Amplifiers THS4121IDGN
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

Supplier's Site
Sheung Wan, Hong Kong
Differential Amplifiers
THS4121IDGN
Differential Amplifiers THS4121IDGN
Differential Amplifiers Fully Differential CMOS

Differential Amplifiers Fully Differential CMOS

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4121IDGN 043083-THS4121IDGN THS4121IDGN 296-41106-5-ND 687-THS4121IDGN THS4121IDGN THS4121IDGN THS4121IDGN
Product Name THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121IDGN Instrumentation, Op Amps, Buffer Amps 100MHz 3.3V 55V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Differential Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP SOP; MSOP; 8-MSOP-PowerPad SSOP; SOP; HVSSOP8 MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" Rail/Tube SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad Surface Mount
Supply Voltage (VS) 3 to 3.5 volts 3.3 volts 3 volts
Source Current (IS) 11 milliamps 11 milliamps 11 milliamps
VOS 3 millivolts 3 millivolts
Unlock Full Specs
to access all available technical data