70-MHz Low-Cost Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD 0 to 70
70MHz Dual Op Amp, 240V/µs Slew Rate, HVSSOP Product overview: THS4052CDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70MHz, 240V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 70MHz, 240V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4052CDGNR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
Operational Amplifier, 2 Func, 10000uV Offset-Max, 70MHz Band Width, BIPolar, PDSO8
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
High Speed Operational Amplifiers 70-MHz Low-Cost Volt-Fdback Amp Dual
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4052CDGNR | 687-THS4052CDGNR | 296-7538-1-ND | THS4052CDGNR | THS4052CDGNR | THS4052CDGNR | THS4052CDGNR | THS4052CDGNR |
| Product Name | THS4052 70-MHz Low-Cost Voltage-Feedback Amplifier, Dual | Dual 70MHz 240V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; HVSSOP8 | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 9 to 32 volts | 9 volts | ||||||
| Slew Rate | 240 V/µs | 240 V/µs | 2.40E-4 V/µs | 240 V/µs |