Super-Fast Ultra-Low Distortion High Speed Amplifier with Shutdown 8-SOIC -40 to 85
1.4GHz Op Amp, 1000V/µs Slew Rate, 160mA Output, 8-SOIC Product overview: THS4275D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHz, 1000V, 160mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4GHz, 1000V, 160mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4275D can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 10000uV Offset-Max, 40MHz Band Width, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1267155-THS4275D
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 1.4GHz
Supply Current: 22mA
Amplifier Type: Voltage Feedback
Slew Rate: 1000V/μs
Gain Bandwidth Product: 400MHz
Current - Input Bias: 6μA
Voltage - Input Offset: 5mV
Current - Output / Channel: 160mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: THS4275
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5V ~ 15V, ±2.5V ~ 7.5V
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
High Speed Operational Amplifiers Super-Fast Ultra-Low Distortion Hi-Speed
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4275D | 687-THS4275D | THS4275D | 1267155-THS4275D | 296-13824-5-ND | THS4275D | THS4275D | THS4275D |
| Product Name | THS4275 Super-Fast Ultra-Low Distortion High Speed Amplifier with Shutdown | 1.4GHz 1000V 160mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4275D | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,SON | Rail/Tube | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 to 15 volts | 5 to 15 volts | 5 volts | |||||
| Slew Rate | 1000 V/µs | 1000 V/µs | 1000 V/µs | 1000 V/µs | 1.00E-3 V/µs |