1.8GHz Current Feedback Amplifier 8-VSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1267044-THS3201DGK
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 1.8GHz
Supply Current: 14mA
Amplifier Type: Current Feedback
Slew Rate: 9800V/μs
Current - Input Bias: 14μA
Voltage - Input Offset: 700μV
Current - Output / Channel: 115mA
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: THS3201
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 6.6V ~ 15V, ±3.3V ~ 7.5V
1.8GHz Current Feedback Amplifier, 1Ch, 6700V/µs Slew Rate, VSSOP Product overview: THS3201DGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHz, 6700V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8GHz, 6700V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3201DGK can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 8-VSSOP
Operational Amplifier
Current Feedback Amplifier 1 Circuit 8-VSSOP
High Speed Operational Amplifiers 1.8GHz Current Feedback Amplifier
IC OPAMP CFA 1 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3201DGK | 1267044-THS3201DGK | 687-THS3201DGK | 296-16776-5-ND | THS3201DGK | THS3201DGK | THS3201DGK | THS3201DGK |
| Product Name | THS3201 1.8GHz Current Feedback Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3201DGK | 1.8GHz 6700V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,SOT-23,VSSOP | Rail/Tube | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; VSSOP8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | ||
| Features | Single-Supply | |||||||
| Supply Voltage (VS) | 6.6 to 15 volts | 6.6 to 15 volts | 6.6 volts | |||||
| Source Current (IS) | 14 milliamps | 14 milliamps | 14 milliamps |