Amplifier IC 2-Channel (Stereo) Class AB Multiwatt-15
Dual BTL output power amplifier for 24 V systems with hardware standby and mute, clip and offset detection Product overview: TDA7576B from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24 V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 24 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7576B can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1106616-TDA7576B
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 45W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: Multiwatt-15
Dimension: Multiwatt-15 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 8 V to 32 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC AMP AB STER 45W MULTIWATT-15
IC AMP AB STER 45W MULTIWATT-15
Audio Amplifiers Dual BTL output pwr amplifier for 24 V
Amplifier IC 2-Channel (Stereo) Class AB Multiwatt-15
IC AMP AB STER 45W MULTIWATT-15
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 497-18656-ND | 742-TDA7576B | 1106616-TDA7576B | TDA7576B | TDA7576B | TDA7576B | TDA7576B | TDA7576B |
| Product Name | Audio Amplifiers | Dual 24 V Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7576B | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 8 to 32 volts | 8 to 32 volts | 8 to 32 volts | 32 to 8 volts | 8 to 32 volts | |||
| Output Power | 45 watts | 45 watts | 45 watts | 45 watts | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |