Texas Instruments THS3062 High-Voltage, High Slew-Rate Current Feedback Amplifier THS3062DDA

Description
High-Voltage, High Slew-Rate Current Feedback Amplifier 8-SO PowerPAD -40 to 85
Request a Quote
Description
High-Voltage, High Slew-Rate Current Feedback Amplifier 8-SO PowerPAD -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The THS3062DDA is a dual, high-voltage, high-slew-rate current-feedback amplifier in an 8-pin SO PowerPAD package, designed for applications requiring high output current and wide bandwidth. It operates from ±5 V to ±15 V dual supplies or 10 V to 30 V single supply, with a slew rate of 7000 V/μs and unity-gain bandwidth of 300 MHz. The device delivers ±145 mA output current and maintains low distortion, with a 0.1-dB bandwidth of 120 MHz at G=2. The PowerPAD package requires thermal connection to a dissipative plane for proper heat dissipation. Operating junction temperature range is -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The THS3062DDA is a dual, high-voltage, high-slew-rate current-feedback amplifier in an 8-pin SO PowerPAD package, designed for applications requiring high output current and wide bandwidth. It operates from ±5 V to ±15 V dual supplies or 10 V to 30 V single supply, with a slew rate of 7000 V/μs and unity-gain bandwidth of 300 MHz. The device delivers ±145 mA output current and maintains low distortion, with a 0.1-dB bandwidth of 120 MHz at G=2. The PowerPAD package requires thermal connection to a dissipative plane for proper heat dissipation. Operating junction temperature range is -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
THS3062 High-Voltage, High Slew-Rate Current Feedback Amplifier - THS3062DDA - Texas Instruments
Dallas, TX, United States
THS3062 High-Voltage, High Slew-Rate Current Feedback Amplifier
THS3062DDA
THS3062 High-Voltage, High Slew-Rate Current Feedback Amplifier THS3062DDA
High-Voltage, High Slew-Rate Current Feedback Amplifier 8-SO PowerPAD -40 to 85

High-Voltage, High Slew-Rate Current Feedback Amplifier 8-SO PowerPAD -40 to 85

Buy Now Datasheet
 - THS3062DDA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 3500uV Offset-Max, 210MHz Band Width, BIPolar, PDSO8

Operational Amplifier, 2 Func, 3500uV Offset-Max, 210MHz Band Width, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual 300MHz 7000V Operational Amplifier IC
687-THS3062DDA
Dual 300MHz 7000V Operational Amplifier IC 687-THS3062DDA
Dual 300MHz Current Feedback Op Amp, 7000V/µs Slew Rate, HSOP Product overview: THS3062DDA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300MHz, 7000V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 300MHz, 7000V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3062DDA can be used for catalog matching and distributor lookup.

Dual 300MHz Current Feedback Op Amp, 7000V/µs Slew Rate, HSOP Product overview: THS3062DDA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300MHz, 7000V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 300MHz, 7000V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3062DDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13503-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13503-5-ND
Instrumentation, Op Amps, Buffer Amps 296-13503-5-ND
Current Feedback Amplifier 2 Circuit 8-SO PowerPad

Current Feedback Amplifier 2 Circuit 8-SO PowerPad

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3062DDA - 1267012-THS3062DDA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3062DDA
1267012-THS3062DDA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3062DDA 1267012-THS3062DDA
Manufacturer: Texas Instruments Win Source Part Number: 1267012-THS3062DDA Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-PowerSOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 300MHz Amplifier Type: Current Feedback Current - Input Bias: 6μA Voltage - Input Offset: 700μV Family Name: THS3062 Categories: Integrated Circuits (ICs) Operating Supply Current: 8.3mA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 8-SO PowerPad Output Current per Channel: 145mA SR - Slew Rate: 7000 V/μs GBP - Gain Bandwidth Product: 2.2GHz Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V Alternative Parts (Cross-Reference): LM833YD; LM358YDT; LM358YD; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267012-THS3062DDA
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 300MHz
Amplifier Type: Current Feedback
Current - Input Bias: 6μA
Voltage - Input Offset: 700μV
Family Name: THS3062
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.3mA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-SO PowerPad
Output Current per Channel: 145mA
SR - Slew Rate: 7000 V/μs
GBP - Gain Bandwidth Product: 2.2GHz
Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V
Alternative Parts (Cross-Reference): LM833YD; LM358YDT; LM358YD;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3062DDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS3062DDA
Instrumentation, OP Amps, Buffer Amps THS3062DDA
Current Feedback Amplifier 2 Circuit 8-SO PowerPad

Current Feedback Amplifier 2 Circuit 8-SO PowerPad

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3062DDA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS3062DDA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS3062DDA
IC OPAMP CFA 2 CIRC 8SOPWRPAD

IC OPAMP CFA 2 CIRC 8SOPWRPAD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS3062DDA
High Speed Operational Amplifiers THS3062DDA
High Speed Operational Amplifiers Hi-Vltg Hi-Slew-Rate Current Feedback

High Speed Operational Amplifiers Hi-Vltg Hi-Slew-Rate Current Feedback

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS3062DDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS3062DDA
Integrated Circuits (ICs) - Linear - Amplifiers THS3062DDA
IC OPAMP CFA 2 CIRC 8SOPWRPAD

IC OPAMP CFA 2 CIRC 8SOPWRPAD

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS3062DDA THS3062DDA 687-THS3062DDA 296-13503-5-ND 1267012-THS3062DDA THS3062DDA THS3062DDA THS3062DDA THS3062DDA
Product Name THS3062 High-Voltage, High Slew-Rate Current Feedback Amplifier Dual 300MHz 7000V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3062DDA Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SO PowerPAD,SOIC SOIC; HSOIC8 Rail/Tube "8-PowerSOIC (0.154"", 3.90mm Width)" SOIC; 8-PowerSOIC (0.154\", 3.90mm Width) Surface Mount
Standards RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Supply Voltage (VS) 10 to 30 volts 10 volts
Unlock Full Specs
to access all available technical data