The THS4022 is a dual-channel, ultra-low voltage noise, high-speed voltage-feedback amplifier designed for applications requiring low distortion and high bandwidth, such as communications and imaging. It is packaged in an 8-pin HVSSOP with a pitch of 8.0 mm and operates over a junction temperature range of -40°C to 85°C. The device has a gain-bandwidth product of 2 GHz, a slew rate of 470 V/μs, and a 30 ns settling time (0.1%) at a gain of 10 V/V. It is stable at gains of 10 V/V or greater and -9 V/V or less, with a typical output drive of 200 mA and a supply current of 7.5 mA per amplifier. The power supply range is ±4.5 V to ±16 V, and it features a total harmonic distortion of -68 dBc at 1 MHz into a 150 Ω load.
350-MHz Low-Noise Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD -40 to 85
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
350MHz Dual Op Amp, 470V/µs Slew Rate, HVSSOP Product overview: THS4022IDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 350MHz, 470V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 350MHz, 470V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4022IDGN can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 2000uV Offset-Max, 70MHz Band Width, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 142579-THS4022IDGN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 350MHz
Amplifier Type: Voltage Feedback
Slew Rate: 470 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 7.8mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
High Speed Operational Amplifiers 350-MHz Low-Noise Vltg-Feedback Dual
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
IC OPAMP VFB 2 CIRCUIT 8MSOP
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4022IDGN | 296-23931-5-ND | 687-THS4022IDGN | THS4022IDGN | 142579-THS4022IDGN | THS4022IDGN | THS4022IDGN | 815-THS4022IDGN | THS4022IDGN | THS4022IDGN |
| Product Name | THS4022 350-MHz Low-Noise Voltage-Feedback Amplifier, Dual | Instrumentation, Op Amps, Buffer Amps | Dual 350MHz 470V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4022IDGN | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP VFB 2 CIRCUIT 8MSOP | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Rail/Tube | SSOP; SOP; HVSSOP8 | SOP; MSOP; 8-MSOP-PowerPad | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | |
| Source Current (IS) | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | |||||||
| Slew Rate | 470 V/µs | 470 V/µs | 470 V/µs | 470 V/µs | 470 V/µs | 4.70E-4 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |