Texas Instruments THS4062 180-MHz High Output Drive Voltage-Feedback Amplifier, Dual THS4062CD

Description
180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-SOIC
Request a Quote Datasheet
Description
180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4062 180-MHz High Output Drive Voltage-Feedback Amplifier, Dual - THS4062CD - Texas Instruments
Dallas, TX, United States
THS4062 180-MHz High Output Drive Voltage-Feedback Amplifier, Dual
THS4062CD
THS4062 180-MHz High Output Drive Voltage-Feedback Amplifier, Dual THS4062CD
180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-SOIC

180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-SOIC

Buy Now Datasheet
 - THS4062CD - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 8000uV Offset-Max, 180MHz Band Width, BIPolar, PDSO8

Operational Amplifier, 2 Func, 8000uV Offset-Max, 180MHz Band Width, BIPolar, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7542-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7542-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7542-5-ND
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4062CD - 1106996-THS4062CD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4062CD
1106996-THS4062CD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4062CD 1106996-THS4062CD
Manufacturer: Texas Instruments Win Source Part Number: 1106996-THS4062CD Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 180MHz Amplifier Type: Voltage Feedback Slew Rate: 400 V/μs Current - Input Bias: 3μA Voltage - Input Offset: 2.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 33 V, ±4.5 V to 16.5 V Operating Supply Current: 7.8mA Channel Output Current: 115mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1106996-THS4062CD
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 180MHz
Amplifier Type: Voltage Feedback
Slew Rate: 400 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 33 V, ±4.5 V to 16.5 V
Operating Supply Current: 7.8mA
Channel Output Current: 115mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 180MHz 400V 115mA Operational Amplifier IC
687-THS4062CD
Dual 180MHz 400V 115mA Operational Amplifier IC 687-THS4062CD
180MHz Op Amp, Dual, 400V/µs Slew Rate, 115mA Output Current, 8-SOIC Product overview: THS4062CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 180MHz, 400V, 115mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 180MHz, 400V, 115mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4062CD can be used for catalog matching and distributor lookup.

180MHz Op Amp, Dual, 400V/µs Slew Rate, 115mA Output Current, 8-SOIC Product overview: THS4062CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 180MHz, 400V, 115mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 180MHz, 400V, 115mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4062CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 2525580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2525580
Op Amps 2525580
Texas Instruments THS4062CD

Texas Instruments THS4062CD

Supplier's Site
Op Amps - 2525581P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2525581P
Op Amps 2525581P
Texas Instruments THS4062CD

Texas Instruments THS4062CD

Supplier's Site
Op Amps - 2525581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2525581
Op Amps 2525581
Texas Instruments THS4062CD

Texas Instruments THS4062CD

Supplier's Site
IC OPAMP VFB 2 CIRCUIT 8SOIC - 815-THS4062CD - Utmel Electronic Limited
Hong Kong, China
IC OPAMP VFB 2 CIRCUIT 8SOIC
815-THS4062CD
IC OPAMP VFB 2 CIRCUIT 8SOIC 815-THS4062CD
IC OPAMP VFB 2 CIRCUIT 8SOIC

IC OPAMP VFB 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4062CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4062CD
Instrumentation, OP Amps, Buffer Amps THS4062CD
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS4062CD
High Speed Operational Amplifiers THS4062CD
High Speed Operational Amplifiers Dual 180MHz

High Speed Operational Amplifiers Dual 180MHz

Buy Now Datasheet
Linear Amplifier IC - 16902408 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16902408
Linear Amplifier IC 16902408
OP AMP, DUAL 180MHZ, 4062, SOIC8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:75MHZ; SLEW RATE:400V/¦S; SUPPLY VOLTAGE RANGE:¦ 4.5V TO ¦ 16V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OP AMP, DUAL 180MHZ, 4062, SOIC8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:75MHZ; SLEW RATE:400V/¦S; SUPPLY VOLTAGE RANGE:¦ 4.5V TO ¦ 16V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4062CD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4062CD
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4062CD
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet
Op Amp, Dual 180Mhz, 4062, Soic8; No. Of Amplifiers Texas Instruments - 29AH7791 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual 180Mhz, 4062, Soic8; No. Of Amplifiers Texas Instruments
29AH7791
Op Amp, Dual 180Mhz, 4062, Soic8; No. Of Amplifiers Texas Instruments 29AH7791
OP AMP, DUAL 180MHZ, 4062, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:75MHz; Slew Rate:400V/µs; Supply Voltage Range:± 4.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

OP AMP, DUAL 180MHZ, 4062, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:75MHz; Slew Rate:400V/µs; Supply Voltage Range:± 4.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - THS4062CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4062CD
Integrated Circuits (ICs) - Linear - Amplifiers THS4062CD
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Radwell International Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4062CD THS4062CD 296-7542-5-ND 1106996-THS4062CD 687-THS4062CD 2525580 815-THS4062CD THS4062CD THS4062CD 16902408 THS4062CD 29AH7791 THS4062CD
Product Name THS4062 180-MHz High Output Drive Voltage-Feedback Amplifier, Dual Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4062CD Dual 180MHz 400V 115mA Operational Amplifier IC Op Amps IC OPAMP VFB 2 CIRCUIT 8SOIC Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Linear Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op Amp, Dual 180Mhz, 4062, Soic8; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS RoHS
Package Type MSOP-PowerPAD,SOIC SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC Rail/Tube SOIC; SOIC SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Standards RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active Active Active
Source Current (IS) 7.8 milliamps 7.8 milliamps 7.8 milliamps 7.8 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208QCA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111APG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
6 suppliers
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
9 suppliers
TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701MPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers