Texas Instruments THS4052 70-MHz Low-Cost Voltage-Feedback Amplifier, Dual THS4052IDR

Description
70-MHz Low-Cost Voltage-Feedback Amplifier, Dual 8-SOIC -40 to 85
Request a Quote
Description
70-MHz Low-Cost Voltage-Feedback Amplifier, Dual 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The THS4052 is a dual, high-speed voltage-feedback amplifier with a 70-MHz bandwidth, 240-V/µs slew rate, and 60-ns settling time (0.1%). It delivers 100 mA output current and operates from ±4.5 V to ±16 V dual supplies or 9 V to 32 V single supply. The device features a 0.1-dB flatness to 30 MHz, 0.01% differential gain, and 0.01° differential phase for video applications, with total harmonic distortion of −82 dBc at 1 MHz into 150 Ω. It is available in an 8-pin SOIC package, with an operating temperature range of −40°C to 85°C for the I-suffix variant. The part supports all gains in both inverting and non-inverting configurations and includes ESD protection circuitry.

Datasheet Summary
Powered by GS/AI

The THS4052 is a dual, high-speed voltage-feedback amplifier with a 70-MHz bandwidth, 240-V/µs slew rate, and 60-ns settling time (0.1%). It delivers 100 mA output current and operates from ±4.5 V to ±16 V dual supplies or 9 V to 32 V single supply. The device features a 0.1-dB flatness to 30 MHz, 0.01% differential gain, and 0.01° differential phase for video applications, with total harmonic distortion of −82 dBc at 1 MHz into 150 Ω. It is available in an 8-pin SOIC package, with an operating temperature range of −40°C to 85°C for the I-suffix variant. The part supports all gains in both inverting and non-inverting configurations and includes ESD protection circuitry.

Suppliers

Company
Product
Description
Supplier Links
THS4052 70-MHz Low-Cost Voltage-Feedback Amplifier, Dual - THS4052IDR - Texas Instruments
Dallas, TX, United States
THS4052 70-MHz Low-Cost Voltage-Feedback Amplifier, Dual
THS4052IDR
THS4052 70-MHz Low-Cost Voltage-Feedback Amplifier, Dual THS4052IDR
70-MHz Low-Cost Voltage-Feedback Amplifier, Dual 8-SOIC -40 to 85

70-MHz Low-Cost Voltage-Feedback Amplifier, Dual 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 70MHz 240V SOIC Operational Amplifier IC
687-THS4052IDR
Dual 70MHz 240V SOIC Operational Amplifier IC 687-THS4052IDR
70MHz Dual Op Amp, 240V/µs Slew Rate, 8-SOIC Product overview: THS4052IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70MHz, 240V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 70MHz, 240V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4052IDR can be used for catalog matching and distributor lookup.

70MHz Dual Op Amp, 240V/µs Slew Rate, 8-SOIC Product overview: THS4052IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70MHz, 240V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 70MHz, 240V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4052IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4052IDR - 081359-THS4052IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4052IDR
081359-THS4052IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4052IDR 081359-THS4052IDR
Manufacturer: Texas Instruments Win Source Part Number: 081359-THS4052IDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 70MHz Amplifier Type: Voltage Feedback Slew Rate: 240 V/μs Current - Input Bias: 2.5μA Voltage - Input Offset: 2.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V Operating Supply Current: 8.5mA Channel Output Current: 100mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081359-THS4052IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 70MHz
Amplifier Type: Voltage Feedback
Slew Rate: 240 V/μs
Current - Input Bias: 2.5μA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 8.5mA
Channel Output Current: 100mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - THS4052IDR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS4052IDR-ND
Instrumentation, Op Amps, Buffer Amps THS4052IDR-ND
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
 - THS4052IDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 10000uV Offset-Max, 70MHz Band Width, BIPolar, PDSO8

Operational Amplifier, 2 Func, 10000uV Offset-Max, 70MHz Band Width, BIPolar, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4052IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4052IDR
Integrated Circuits (ICs) - Linear - Amplifiers THS4052IDR
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS4052IDR
High Speed Operational Amplifiers THS4052IDR
High Speed Operational Amplifiers 70-MHz Low-Cost Volt-Fdback Amp Dual

High Speed Operational Amplifiers 70-MHz Low-Cost Volt-Fdback Amp Dual

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4052IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4052IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4052IDR
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4052IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4052IDR
Instrumentation, OP Amps, Buffer Amps THS4052IDR
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4052IDR 687-THS4052IDR 081359-THS4052IDR THS4052IDR-ND THS4052IDR THS4052IDR THS4052IDR THS4052IDR THS4052IDR
Product Name THS4052 70-MHz Low-Cost Voltage-Feedback Amplifier, Dual Dual 70MHz 240V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4052IDR Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC Tape and Reel SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS RoHS
Supply Voltage (VS) 9 to 32 volts 9 to 32 volts 32 volts
Slew Rate 240 V/µs 240 V/µs 240 V/µs 2.40E-4 V/µs 240 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC341DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
2 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111BU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
10 suppliers
BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers