The THS4082 is a dual-channel, ultralow-power, high-speed voltage feedback amplifier designed for communication and video applications. It operates from dual supplies of ±5 V to ±15 V and delivers a typical output drive of 85 mA. The device has a −3 dB bandwidth of 175 MHz, a slew rate of 230 V/µs, and a 43 ns settling time (0.1%). Total harmonic distortion is −64 dBc at 1 MHz into 150 Ω and −79 dBc into 1 kΩ. It is available in an HVSSOP (DGN) package and is rated for an operating temperature range of −40°C to 85°C.
175-MHz Low-Power Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD -40 to 85
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
Video Amplifier, 2 Channel(s), 2 Func, Bipolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 141026-THS4082IDGN
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 175MHz
Amplifier Type: Voltage Feedback
Slew Rate: 230 V/μs
Current - Input Bias: 1.2μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 3.4mA
Channel Output Current: 85mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
175MHz Dual Audio Amplifier, 85mA Output, HTSSOP EP Product overview: THS4082IDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 175MHz, 85mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 175MHz, 85mA, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4082IDGN can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
High Speed Operational Amplifiers 175-MHz Low-Power Vltg-Feedback Dual
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4082IDGN | 296-34210-5-ND | THS4082IDGN | 141026-THS4082IDGN | 687-THS4082IDGN | THS4082IDGN | THS4082IDGN | THS4082IDGN | THS4082IDGN |
| Product Name | THS4082 175-MHz Low-Power Voltage-Feedback Amplifier, Dual | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4082IDGN | Dual 175MHz 85mA HTSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; HVSSOP8 | SOP; MSOP; 8-MSOP-PowerPad | Rail/Tube | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | ||
| Source Current (IS) | 3.4 milliamps | 3.4 milliamps | 3.4 milliamps | 3.4 milliamps | |||||
| Slew Rate | 230 V/µs | 230 V/µs | 233 V/µs | 230 V/µs | 2.30E-4 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |