Single, Low Noise, High Voltage Current-Feedback Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 899571-THS3111IDR
Operating Temperature Range: -40°C ~ 85°C
Features: Current Feedback Amplifier 1 Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: THS3111
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: THS3111IDRG4, THS3111IDRG4-ND
100MHz Current-Feedback Op Amp, 1300V/µs Slew Rate, 260mA Output, 8-SOIC Product overview: THS3111IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 1300V, 260mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 1300V, 260mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3111IDR can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 8-SOIC
Operational Amplifier, 1 Func, 10000uV Offset-Max, 100MHz Band Width, PDSO8
High Speed Operational Amplifiers Single Lo-Noise Hi-Vltg Crnt-Feedbck
IC OPAMP CFA 1 CIRCUIT 8SOIC
Single, Low Noise, High Voltage Current-Feedback Amplifier 8-SOIC -40 to 85
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3111IDR | 899571-THS3111IDR | 687-THS3111IDR | THS3111IDR-ND | THS3111IDR | THS3111IDR | THS3111IDR | 815-THS3111IDR | THS3111IDR | THS3111IDR |
| Product Name | THS3111 Single, Low Noise, High Voltage Current-Feedback Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3111IDR | 100MHz 1300V 260mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Single, Low Noise, High Voltage Current-Feedback Amplifier 8-SOIC -40 to 85 | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; 8-SOIC | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | -40degC ~ 85degC | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 10 to 30 volts |