The THS4061ID is a single-channel, high-speed voltage-feedback amplifier with a 180-MHz bandwidth, 400-V/µs slew rate, and 40-ns settling time (0.1%). It operates from ±4.5 V to ±16 V dual supply or 9 V to 32 V single supply and is rated for industrial temperature range of −40°C to 85°C. The device is packaged in an 8-pin SOIC (D) case and provides a typical output drive of 115 mA. It features low differential gain and phase errors of 0.02% and 0.02°, making it suitable for video applications, with total harmonic distortion of −72 dBc at 1 MHz.
180-MHz High Output Drive Voltage-Feedback Amplifier 8-SOIC -40 to 85
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Operational Amplifier, 1 Func, 8000uV Offset-Max, 180MHz Band Width, BIPolar, PDSO8
180MHz Op Amp, 115mA Output, 400V/µs Slew Rate, 1-Ch, 8-SOIC Product overview: THS4061ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 115mA, 400V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 180MHz, 115mA, 400V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4061ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054698-THS4061ID
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 180MHz
Amplifier Type: Voltage Feedback
Slew Rate: 400 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 9 V to 33 V, ±4.5 V to 16.5 V
Operating Supply Current: 7.8mA
Channel Output Current: 115mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
High Speed Operational Amplifiers 180MHz V-Feedback
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4061ID | 296-7541-5-ND | THS4061ID | 687-THS4061ID | 054698-THS4061ID | THS4061ID | THS4061ID | THS4061ID |
| Product Name | THS4061 180-MHz High Output Drive Voltage-Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | 180MHz 115mA 400V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4061ID | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | Rail/Tube | SOP; MSOP; 8-MSOP-PowerPad | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Source Current (IS) | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | |||||
| Slew Rate | 400 V/µs | 400 V/µs | 400 V/µs | 400 V/µs | 4.00E-4 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |