350-MHz Low-Noise Voltage-Feedback Amplifier, Dual 8-SOIC 0 to 70
Operational Amplifier, 2 Func, 2000uV Offset-Max, 70MHz Band Width, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 083349-THS4022CD
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 350MHz
Amplifier Type: Voltage Feedback
Slew Rate: 470 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 7.8mA
Channel Output Current: 100mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
350MHz Dual Op Amp, 470V/µs Slew Rate, 1.6GHz GBW, 8-SOIC Product overview: THS4022CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 350MHz, 470V, 1.6GHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 350MHz, 470V, 1.6GHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4022CD can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
High Speed Operational Amplifiers 350-MHz Low-Noise Vltg-Feedback Dual
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4022CD | THS4022CD | 083349-THS4022CD | 687-THS4022CD | 296-34203-5-ND | THS4022CD | THS4022CD | THS4022CD |
| Product Name | THS4022 350-MHz Low-Noise Voltage-Feedback Amplifier, Dual | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4022CD | Dual 350MHz 470V 1.6GHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; SOIC8 | SOP; MSOP; 8-MSOP-PowerPad | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 0degC ~ 70degC | |
| Standards | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active | Active | Last Shipments | ||||
| Supply Voltage (VS) | 9 to 32 volts | 9 to 32 volts |