Dual, Low-Noise, High Output Current, 110-MHz Amplifier with Shutdown 14-HTSSOP 0 to 70
Dual Op Amp, 110MHz BW, 270mA Out, HTSSOP Product overview: THS3115CPWPR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 110MHz, 270mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 110MHz, 270mA, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3115CPWPR can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 2 Circuit 14-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1106932-THS3115CPWPR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 110MHz
Amplifier Type: Current Feedback
Slew Rate: 1550 V/μs
Current - Input Bias: 330nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 4.9mA
Channel Output Current: 270mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
IC OPAMP CFA 2 CIRCUIT 14HTSSOP
High Speed Operational Amplifiers Dual Lo-Noise Hi-Out Current 110-MHz
Current Feedback Amplifier 2 Circuit 14-HTSSOP
IC OPAMP CFA 2 CIRCUIT 14HTSSOP
IC OPAMP CFA 2 CIRCUIT 14HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3115CPWPR | 687-THS3115CPWPR | THS3115CPWPR-ND | 1106932-THS3115CPWPR | THS3115CPWPR | THS3115CPWPR | THS3115CPWPR | THS3115CPWPR | THS3115CPWPR |
| Product Name | THS3115 Dual, Low-Noise, High Output Current, 110-MHz Amplifier with Shutdown | Dual 110MHz 270mA HTSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3115CPWPR | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HTSSOP,SOIC | Tape and Reel | "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-HTSSOP | Surface Mount | SSOP; SOP; TSSOP; 14-PowerTSSOP (0.173\", 4.40mm Width) | Surface Mount | ||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 10 volts | 10 volts | |||||
| Slew Rate | 1300 V/µs | 1550 V/µs | 1550 V/µs | 1550 V/µs | 1550 V/µs | 0.0015 V/µs |