High-Voltage, High Slew-Rate Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85
Operational Amplifier, 2 Func, 3500uV Offset-Max, 210MHz Band Width, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1267013-THS3062DGN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 300MHz
Amplifier Type: Current Feedback
Current - Input Bias: 6μA
Voltage - Input Offset: 700μV
Family Name: THS3062
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.3mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 145mA
SR - Slew Rate: 7000 V/μs
GBP - Gain Bandwidth Product: 2.2GHz
Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V
Alternative Parts (Cross-Reference): LM358DP; LM358DP,118; LM358DP-T;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Current Feedback Amplifier 2 Circuit 8-HVSSOP
Dual 300MHz Current Feedback Op Amp, 7000V/µs Slew Rate, 15V, HVSSOP Product overview: THS3062DGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300MHz, 7000V, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 300MHz, 7000V, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3062DGN can be used for catalog matching and distributor lookup.
IC OPAMP CFA 2 CIRCUIT 8HVSSOP
Current Feedback Amplifier 2 Circuit 8-HVSSOP
IC OPAMP CFA 2 CIRCUIT 8MSOP
IC OPAMP CFA 2 CIRCUIT 8HVSSOP
High Speed Operational Amplifiers Hi-Vltg Hi-Slew-Rate Current Feedback
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3062DGN | THS3062DGN | 1267013-THS3062DGN | 296-13614-5-ND | 687-THS3062DGN | THS3062DGN | THS3062DGN | 815-THS3062DGN | THS3062DGN | THS3062DGN |
| Product Name | THS3062 High-Voltage, High Slew-Rate Current Feedback Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3062DGN | Instrumentation, Op Amps, Buffer Amps | Dual 300MHz 7000V 15V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP CFA 2 CIRCUIT 8MSOP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SO PowerPAD,SOIC | SSOP; SOP; HVSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Rail/Tube | 8-HVSSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | |||
| Standards | RoHS | RoHS | RoHS | |||||||
| Life Cycle Stage | Active | Active | Active | |||||||
| Source Current (IS) | 8.3 milliamps | 8.3 milliamps | 8.3 milliamps | 8.3 milliamps |