Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 27-Flexiwatt (Vertical)
Differential input, high efficiency (class SB) dual BTL output with full I2C diagnostics, clip detection, stand-by and mute inputs Product overview: TDA7575B from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7575B can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1266252-TDA7575B
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Package: 27-Flexiwatt (Formed Leads)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Operating Supply Voltage: 8 V ~ 18 V
Max Output Power x Channels @ Load: 150W x 1 @ 1 Ohm; 75W x 2 @ 2 Ohm
Family Name: TDA7575B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 27-Flexiwatt (Vertical)
Alternative Parts (Cross-Reference): TDA7575BPD; TDA7575BPDTR;
Introduction Date: October 30, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
AUDIO AMPLIFIER, TYPE AB, 40W, FLEXIWATT; Amplifier Class:AB; No. of Channels:2 Channel; Output Power:40W; Supply Voltage Range:8V to 18V; Amplifier Case Style:Flexiwatt; No. of Pins:27Pins; Load Impedance:4ohm; Product Range:- RoHS Compliant: Yes
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 27-Flexiwatt (Vertical)
IC AMP AB MONO/STER 27FLEXIWATT
Audio Amplifiers 2 x 75W Multifunct Dual-Bridge Pwr Amp
IC AMP AB MONO/STER 27FLEXIWATT
IC AMP AB MONO/STER 27FLEXIWATT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 497-19700-ND | 742-TDA7575B | 1266252-TDA7575B | 45AC7843 | TDA7575B | TDA7575B | TDA7575B | TDA7575B | TDA7575B |
| Product Name | Audio Amplifiers | Dual Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7575B | Audio Amplifier, Type Ab, 40W, Flexiwatt; Amplifier Class Stmicroelectronics | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | |||
| Output Power | 150 watts | 150 watts | 40 watts | 150 watts | 150 watts | ||||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Operation Class | Class AB | Class A; Class AB | Class AB | Class AB |