Differential Amplifier 1 Circuit 16-VQFN (4x4)
Win Source Part Number: 1357579-THS3215IRGVR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-VQFN (4x4)
Base Product Number: THS3215
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 35mA
Current - Output / Channel: 95 mA
Number of Circuits: 1
-3db Bandwidth: 650 MHz
Amplifier Type: Differential
Slew Rate: 3000V/µs
Current - Input Bias: 4 µA
Voltage - Input Offset: 12 mV
Voltage - Supply Span (Min): 8 V
Voltage - Supply Span (Max): 15.8 V
IC OPAMP DIFF 1 CIRCUIT 16VQFN
Differential Amplifier 1 Circuit 16-VQFN (4x4)
High Speed Operational Amplifiers DC to 650-MHz, Differential-to-Sing
IC OPAMP DIFF 1 CIRCUIT 16VQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3215IRGVR-ND | 1357579-THS3215IRGVR | THS3215IRGVR | THS3215IRGVR | THS3215IRGVR | THS3215IRGVR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 35 milliamps | 35 milliamps | 35 milliamps | 35 milliamps | ||
| Slew Rate | 3000 V/µs | 3000 V/µs | 3000 V/µs | 0.0030 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | Surface Mount | ||
| Number of Pins | 16 |