The THS4011IDGN is a single-channel, 290-MHz, low-distortion, high-speed voltage-feedback amplifier in an 8-pin HVSSOP (DGN) package with a PowerPAD option. It operates over a temperature range of -40°C to 85°C, features a 310-V/μs slew rate, 37-ns settling time (0.1%), and total harmonic distortion of -80 dBc at 1 MHz. The device supplies 110 mA output current drive, draws 7.8 mA supply current per channel, and has a voltage noise of 7.5 nV/√Hz. It supports supply voltages from ±5 V to ±15 V and is designed for applications requiring excellent video performance, with 70-MHz bandwidth at 0.1-dB gain flatness, 0.006% differential gain error, and 0.01° differential phase error.
290-MHz Low-Distortion Voltage-Feedback Amplifier 8-MSOP-PowerPAD
Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, PDSO8
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
High Speed Operational Amplifiers 290-MHz Low-Dist Volt-Feedback Amp
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4011IDGN | THS4011IDGN | THS4011IDGN-ND | THS4011IDGN | THS4011IDGN | THS4011IDGN |
| Product Name | THS4011 290-MHz Low-Distortion Voltage-Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||
| Package Type | MSOP-PowerPAD,SOIC | SSOP; SOP; HVSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | |
| Standards | RoHS | RoHS | ||||
| Life Cycle Stage | Active | Active | Active | |||
| Source Current (IS) | 7.8 milliamps | 7.8 milliamps |