Automotive Catalog 165-MHz C-Stable High Speed Amplifer 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1106984-THS4041IDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 165MHz
Amplifier Type: Voltage Feedback
Slew Rate: 400 V/μs
Current - Input Bias: 2.5μA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 8mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
165MHz High Speed Op Amp, 80dB CMRR, 400V/µs Slew Rate, 1-Ch, 8-SOIC Product overview: THS4041IDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165MHz, 400V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 165MHz, 400V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4041IDRG4Q1 can be used for catalog matching and distributor lookup.
Operational Amplifier
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
High Speed Operational Amplifiers Auto Cat 165-MHz C- Stable Hi Spd Amp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4041IDRG4Q1 | 1106984-THS4041IDRG4Q1 | 687-THS4041IDRG4Q1 | THS4041IDRG4Q1 | THS4041IDRG4Q1 | THS4041IDRG4Q1 | THS4041IDRG4Q1 | THS4041IDRG4Q1 |
| Product Name | THS4041-Q1 Automotive Catalog 165-MHz C-Stable High Speed Amplifer | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4041IDRG4Q1 | 165MHz 400V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | SOIC | SOIC; 8-SOIC | Tape and Reel | SOIC; SOIC8 | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage (VS) | 9 to 32 volts | 18 volts | 9 volts | |||||
| Source Current (IS) | 8 milliamps | 8 milliamps | 8 milliamps | |||||
| VOS | 2.5 millivolts | 2.5 millivolts |