Texas Instruments THS4032 100-MHz Low Noise Voltage-Feedback Amplifier, Dual THS4032ID

Description
100-MHz Low Noise Voltage-Feedback Amplifier, Dual 8-SOIC
Request a Quote Datasheet
Description
100-MHz Low Noise Voltage-Feedback Amplifier, Dual 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4032 100-MHz Low Noise Voltage-Feedback Amplifier, Dual - THS4032ID - Texas Instruments
Dallas, TX, United States
THS4032 100-MHz Low Noise Voltage-Feedback Amplifier, Dual
THS4032ID
THS4032 100-MHz Low Noise Voltage-Feedback Amplifier, Dual THS4032ID
100-MHz Low Noise Voltage-Feedback Amplifier, Dual 8-SOIC

100-MHz Low Noise Voltage-Feedback Amplifier, Dual 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7525-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7525-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7525-5-ND
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4032ID - 1267079-THS4032ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4032ID
1267079-THS4032ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4032ID 1267079-THS4032ID
Manufacturer: Texas Instruments Win Source Part Number: 1267079-THS4032ID Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 100MHz Amplifier Type: Voltage Feedback Current - Input Bias: 3μA Voltage - Input Offset: 500μV Family Name: THS4032 Categories: Integrated Circuits (ICs) Operating Supply Current: 8.5mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 90mA SR - Slew Rate: 100 V/μs Dual Supply Voltage (±): 9 V ~ 32 V, ±4.5 V ~ 16 V Alternative Parts (Cross-Reference): NCV2904D; MC33102DR2; MC33102D; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267079-THS4032ID
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 100MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 3μA
Voltage - Input Offset: 500μV
Family Name: THS4032
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 90mA
SR - Slew Rate: 100 V/μs
Dual Supply Voltage (±): 9 V ~ 32 V, ±4.5 V ~ 16 V
Alternative Parts (Cross-Reference): NCV2904D; MC33102DR2; MC33102D;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - THS4032ID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 2000uV Offset-Max, 90MHz Band Width, BIPolar, PDSO8

Operational Amplifier, 2 Func, 2000uV Offset-Max, 90MHz Band Width, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual 100MHz 100V SOIC Operational Amplifier IC
687-THS4032ID
Dual 100MHz 100V SOIC Operational Amplifier IC 687-THS4032ID
100MHz Dual Op Amp, 100V/µs Slew Rate, 90dB CMRR, 8-SOIC Product overview: THS4032ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 100V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100MHz, 100V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4032ID can be used for catalog matching and distributor lookup.

100MHz Dual Op Amp, 100V/µs Slew Rate, 90dB CMRR, 8-SOIC Product overview: THS4032ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 100V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100MHz, 100V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4032ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 6611167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6611167
Op Amps 6611167
Texas Instruments THS4032ID

Texas Instruments THS4032ID

Supplier's Site
Op Amps - 6611167P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6611167P
Op Amps 6611167P
Texas Instruments THS4032ID

Texas Instruments THS4032ID

Supplier's Site
Op Amps - 9223154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9223154
Op Amps 9223154
Texas Instruments THS4032ID

Texas Instruments THS4032ID

Supplier's Site
Op Amp, Dual 100Mhz, 4032, Soic8; No. Of Amplifiers Texas Instruments - 26AJ9833 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual 100Mhz, 4032, Soic8; No. Of Amplifiers Texas Instruments
26AJ9833
Op Amp, Dual 100Mhz, 4032, Soic8; No. Of Amplifiers Texas Instruments 26AJ9833
OP AMP, DUAL 100MHZ, 4032, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:100MHz; Slew Rate:100V/µs; Supply Voltage Range:± 4.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, DUAL 100MHZ, 4032, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:100MHz; Slew Rate:100V/µs; Supply Voltage Range:± 4.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS4032ID
High Speed Operational Amplifiers THS4032ID
High Speed Operational Amplifiers Dual 100MHz

High Speed Operational Amplifiers Dual 100MHz

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4032ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4032ID
Instrumentation, OP Amps, Buffer Amps THS4032ID
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4032ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4032ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4032ID
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4032ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4032ID
Integrated Circuits (ICs) - Linear - Amplifiers THS4032ID
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4032ID 296-7525-5-ND 1267079-THS4032ID THS4032ID 687-THS4032ID 6611167 6611167P 26AJ9833 THS4032ID THS4032ID THS4032ID THS4032ID
Product Name THS4032 100-MHz Low Noise Voltage-Feedback Amplifier, Dual Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4032ID Dual 100MHz 100V SOIC Operational Amplifier IC Op Amps Op Amps Op Amp, Dual 100Mhz, 4032, Soic8; No. Of Amplifiers Texas Instruments High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 Rail/Tube SOIC; Soic SOIC; SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) 100 MHz
Source Current (IS) 8.5 milliamps 8.5 milliamps 8.5 milliamps 8.5 milliamps
Slew Rate 100 V/µs 100 V/µs 100 V/µs 100 V/µs 100 V/µs 1.00E-4 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 0 C (32 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902MCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
LMC6484QML CMOS Quad Rail to Rail Input and Output Operational Amplifier - 5962-9453402MCA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 3 millivolts
Quiescent Current (IQ) 700 microamps
View Details
Operational Amplifier IC - 687-CLC409AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Bandwidth 350 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers