IC AMP D MONO/STEREO 250W 36HSOP Product overview: TDF8599ATH/N2CS from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDF8599ATH/N2CS can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 36-HSOP
IC AMP D MONO/STEREO 250W 36HSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 36-HSOP
Audio Amplifiers I2C-bus controlled dual channel 135W/4 Ohm, single channel 250W/2 Ohm class-D power amplifier with load diagnostics
IC AMP D MONO/STEREO 250W 36HSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 742-TDF8599ATH/N2CS | TDF8599ATH/N2CS-ND | TDF8599ATH/N2CS | TDF8599ATH/N2CS | TDF8599ATH/N2CS | TDF8599ATH/N2CS |
| Product Name | 250W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Package Type | Tube | "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | SSOP; SOP; 36-BSSOP (0.433\", 11.00mm Width) Exposed Pad | |||
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 8 to 35 volts | 8 to 35 volts | 35 to 8 volts |