290-MHz Low-Distortion Voltage-Feedback Amplifier 8-MSOP-PowerPAD
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
High Speed Operational Amplifiers 290-MHz Low-Dist Volt-Feedback Amp
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4011CDGNRG4 | THS4011CDGNRG4-ND | THS4011CDGNRG4 | THS4011CDGNRG4 | THS4011CDGNRG4 | THS4011CDGNRG4 |
| Product Name | THS4011 290-MHz Low-Distortion Voltage-Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Source Current (IS) | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | |||
| Slew Rate | 310 V/µs | 3.10E-4 V/µs | 310 V/µs | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |