Dual- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier 8-SOIC -40 to 85
Dual Op Amp, 160MHz BW, 5700V/µs SR, 30V Supply, 8-SOIC Product overview: THS3092D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 5700V, 30V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160MHz, 5700V, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3092D can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 032115-THS3092D
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 160MHz
Amplifier Type: Current Feedback
Slew Rate: 5700 V/μs
Current - Input Bias: 4μA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 9.5mA
Channel Output Current: 280mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC OPAMP CFA 2 CIRCUIT 8SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
Current Feedback Amplifier 2 Circuit 8-SOIC
OP AMP, DUAL CFB, SMD, 3092, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:160MHz; Slew Rate:5700V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
High Speed Operational Amplifiers Dual Hig-Vltg Low Distortion
IC OPAMP CFA 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | THS3092D | 687-THS3092D | 296-18836-5-ND | 032115-THS3092D | THS3092D | THS3092D | THS3092D | 33AH5011 | THS3092D | 815-THS3092D |
| Product Name | THS3092 Dual- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier | Dual 160MHz 5700V 30V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3092D | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op Amp, Dual Cfb, Smd, 3092, Soic8; No. Of Amplifiers Texas Instruments | High Speed Operational Amplifiers | IC OPAMP CFA 2 CIRCUIT 8SOIC |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 10 to 30 volts | 30 volts | 5 to 15 volts | |||||
| VOS | 4 millivolts | 0.9000 millivolts | 0.9000 millivolts | |||||||
| Quiescent Current (IQ) | 11000 microamps |