Manufacturer: STMicroelectronics
Win Source Part Number: 054103-TDA7565
Packaging: Tube/Rail
Type: Class AB
Features: I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 59W x 4 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 27-Flexiwatt (Vertical)
Dimension: 27-Flexiwatt (Formed Leads)
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Vertical)
Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Vertical)
IC AMP AB QUAD 59W 27FLEXIWATT
Audio Amplifiers Quad Power Amplifier Built-in Volt Conv
IC AMP AB QUAD 59W 27FLEXIWATT
IC AMP QUAD BCD/BRIDG FLEXIWATT2
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 054103-TDA7565 | TDA7565-ND | TDA7565 | TDA7565 | TDA7565 | TDA7565 | 761-TDA7565 |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7565 | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | IC AMP QUAD BCD/BRIDG FLEXIWATT2 |
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | |||
| Output Power | 59 watts | 59 watts | 59 watts | 59 watts | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Operation Class | Class A; Class AB | Class AB | Class AB | ||||
| Package Type | 27-Flexiwatt (Vertical) | 27-Flexiwatt, Formed Leads | 27-Flexiwatt (Formed Leads) | 27-Flexiwatt (Formed Leads) | 27-Flexiwatt (Formed Leads) |