The THS4011ID is a high-speed voltage-feedback amplifier with a bandwidth of 290 MHz and a slew rate of 310 V/ms, making it suitable for applications requiring rapid signal processing. It features a settling time of 37 ns at 0.1% accuracy and can drive an output current of up to 110 mA. The amplifier exhibits low total harmonic distortion (THD) of -80 dBc at 1 MHz, which is beneficial for applications demanding high fidelity. With a voltage noise of 7.5 nV/,àöHz, it provides excellent performance in sensitive applications. The device operates with supply voltages ranging from ±5 V to ±15 V and is available in standard SOIC and MSOP PowerPAD packages. The THS4011ID is particularly well-suited for video applications, offering a 70 MHz bandwidth with minimal differential gain and phase errors.
290-MHz Low-Distortion Voltage-Feedback Amplifier 8-SOIC
Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 032120-THS4011ID
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 290MHz
Amplifier Type: Voltage Feedback
Slew Rate: 310 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 7.8mA
Channel Output Current: 110mA
Gain Bandwidth Product (GBP): 290MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
290MHz Op Amp, 310V/µs Slew Rate, 110mA Output, 8-SOIC Product overview: THS4011ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 290MHz, 310V, 110mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 290MHz, 310V, 110mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4011ID can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
High Speed Operational Amplifiers 290MHz Lw-Distortion
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4011ID | THS4011ID | 032120-THS4011ID | 687-THS4011ID | 2494996 | 296-7509-5-ND | THS4011ID | THS4011ID | THS4011ID | THS4011ID |
| Product Name | THS4011 290-MHz Low-Distortion Voltage-Feedback Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4011ID | 290MHz 310V 110mA SOIC Operational Amplifier IC | Op Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; SOIC8 | SOIC; 8-SOIC | Rail/Tube | SOIC; SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Life Cycle Stage | Active | Active | Active | Active | ||||||
| Supply Voltage (VS) | 9 to 32 volts | 9 to 32 volts | 9 volts |