Single- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier with Power-down 8-SO PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 141025-THS3095DDA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 235MHz
Amplifier Type: Current Feedback
Slew Rate: 7300 V/μs
Current - Input Bias: 4μA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 9.5mA
Channel Output Current: 280mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Current Feedback Amplifier 1 Circuit 8-SO PowerPad
High-Voltage Op Amp, 235MHz BW, 7300V/µs SR, 280mA Out, 1-Ch, HSOP Product overview: THS3095DDA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 235MHz, 7300V, 280mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 235MHz, 7300V, 280mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3095DDA can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 2000uV Offset-Max, 180MHz Band Width, PDSO8
IC OPAMP CFA 1 CIRC 8SOPWRPAD
OP-AMP, 235MHZ, 7.3KV/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:235MHz; Slew Rate:7300V/µs; Supply Voltage Range:10V to 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Current Feedback Amplifier 1 Circuit 8-SO PowerPad
IC OPAMP CFA 1 CIRC 8SOPWRPAD
High Speed Operational Amplifiers Single Lo-Distort Current Feedback
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3095DDA | 141025-THS3095DDA | 296-15790-5-ND | 687-THS3095DDA | THS3095DDA | THS3095DDA | 28AH5288 | THS3095DDA | THS3095DDA | THS3095DDA |
| Product Name | THS3095 Single- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier with Power-down | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3095DDA | Instrumentation, Op Amps, Buffer Amps | 235MHz 7300V 280mA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, 235Mhz, 7.3Kv/us, Soic-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 10 to 30 volts | |||||||
| VOS | 4 millivolts | 0.9000 millivolts | 0.9000 millivolts | |||||||
| Quiescent Current (IQ) | 11000 microamps |