Texas Instruments THS3125 Dual, High Output Current, 120-MHz Amplifier With Shutdown THS3125IPWPR

Description
Dual, High Output Current, 120-MHz Amplifier With Shutdown 14-HTSSOP -40 to 85
Request a Quote
Description
Dual, High Output Current, 120-MHz Amplifier With Shutdown 14-HTSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The THS3125 is a dual, low-noise, high-speed current feedback amplifier with 450-mA output current drive and a shutdown mode that reduces supply current to 370 µA. It operates from ±5 V to ±15 V and features a 1550-V/µs slew rate and a 128-MHz -3-dB bandwidth with 50-Ω load. It delivers -80 dBc THD at 1 MHz and 2 Vpp output. The THS3125IPWPR variant is packaged in a 14-lead HTSSOP with PowerPAD, measuring 5.00 mm × 4.40 mm, and is rated for -40°C to +85°C operation.

Datasheet Summary
Powered by GS/AI

The THS3125 is a dual, low-noise, high-speed current feedback amplifier with 450-mA output current drive and a shutdown mode that reduces supply current to 370 µA. It operates from ±5 V to ±15 V and features a 1550-V/µs slew rate and a 128-MHz -3-dB bandwidth with 50-Ω load. It delivers -80 dBc THD at 1 MHz and 2 Vpp output. The THS3125IPWPR variant is packaged in a 14-lead HTSSOP with PowerPAD, measuring 5.00 mm × 4.40 mm, and is rated for -40°C to +85°C operation.

Suppliers

Company
Product
Description
Supplier Links
THS3125 Dual, High Output Current, 120-MHz Amplifier With Shutdown - THS3125IPWPR - Texas Instruments
Dallas, TX, United States
THS3125 Dual, High Output Current, 120-MHz Amplifier With Shutdown
THS3125IPWPR
THS3125 Dual, High Output Current, 120-MHz Amplifier With Shutdown THS3125IPWPR
Dual, High Output Current, 120-MHz Amplifier With Shutdown 14-HTSSOP -40 to 85

Dual, High Output Current, 120-MHz Amplifier With Shutdown 14-HTSSOP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3125IPWPR - 1106941-THS3125IPWPR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3125IPWPR
1106941-THS3125IPWPR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3125IPWPR 1106941-THS3125IPWPR
Manufacturer: Texas Instruments Win Source Part Number: 1106941-THS3125IPWPR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 160MHz Amplifier Type: Current Feedback Slew Rate: 1550 V/μs Current - Input Bias: 6μA Voltage - Input Offset: 4.4mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-HTSSOP Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 8.4mA Channel Output Current: 440mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1106941-THS3125IPWPR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 160MHz
Amplifier Type: Current Feedback
Slew Rate: 1550 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 4.4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 8.4mA
Channel Output Current: 440mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - THS3125IPWPR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS3125IPWPR-ND
Instrumentation, Op Amps, Buffer Amps THS3125IPWPR-ND
Current Feedback Amplifier 2 Circuit 14-HTSSOP

Current Feedback Amplifier 2 Circuit 14-HTSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 160MHz 440mA HTSSOP Operational Amplifier IC
687-THS3125IPWPR
Dual 160MHz 440mA HTSSOP Operational Amplifier IC 687-THS3125IPWPR
Dual 160MHz Op Amp, 440mA Output, HTSSOP Product overview: THS3125IPWPR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 440mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160MHz, 440mA, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3125IPWPR can be used for catalog matching and distributor lookup.

Dual 160MHz Op Amp, 440mA Output, HTSSOP Product overview: THS3125IPWPR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 440mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160MHz, 440mA, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3125IPWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3125IPWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS3125IPWPR
Instrumentation, OP Amps, Buffer Amps THS3125IPWPR
Current Feedback Amplifier 2 Circuit 14-HTSSOP

Current Feedback Amplifier 2 Circuit 14-HTSSOP

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS3125IPWPR
High Speed Operational Amplifiers THS3125IPWPR
High Speed Operational Amplifiers Dual High Output Current 120-MHz

High Speed Operational Amplifiers Dual High Output Current 120-MHz

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3125IPWPR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS3125IPWPR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS3125IPWPR
IC OPAMP CFA 2 CIRCUIT 14HTSSOP

IC OPAMP CFA 2 CIRCUIT 14HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS3125IPWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS3125IPWPR
Integrated Circuits (ICs) - Linear - Amplifiers THS3125IPWPR
IC OPAMP CFA 2 CIRCUIT 14HTSSOP

IC OPAMP CFA 2 CIRCUIT 14HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS3125IPWPR 1106941-THS3125IPWPR THS3125IPWPR-ND 687-THS3125IPWPR THS3125IPWPR THS3125IPWPR THS3125IPWPR THS3125IPWPR
Product Name THS3125 Dual, High Output Current, 120-MHz Amplifier With Shutdown Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3125IPWPR Instrumentation, Op Amps, Buffer Amps Dual 160MHz 440mA HTSSOP Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type HTSSOP,SOIC SSOP; SOP; TSSOP; 14-HTSSOP "14-PowerTSSOP (0.173"", 4.40mm Width)" Tape and Reel SSOP; SOP; TSSOP; 14-PowerTSSOP (0.173\", 4.40mm Width) Surface Mount
Supply Voltage (VS) 10 to 30 volts 10 to 30 volts 10 volts
Source Current (IS) 8.4 milliamps 8.4 milliamps 8.4 milliamps 8.4 milliamps
VOS 4.4 millivolts 4.4 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1321030-CLC432AJP - Win Source Electronics
Specs
Source Current (IS) 7.1 milliamps
VOS 2 millivolts
IBIAS 2 µA
View Details
5 suppliers
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
 - CLC5644IMX - Rochester Electronics
Specs
Package Type SOP; SOP14
Life Cycle Stage Obsolete
View Details
3 suppliers
INA117 High Common-Mode Voltage Difference Amplifier - INA117AM - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
7 suppliers