Texas Instruments THS4222 Low-Distortion High-Speed Rail-to-Rail Output THS4222D

Description
Low-Distortion High-Speed Rail-to-Rail Output 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Low-Distortion High-Speed Rail-to-Rail Output 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4222 Low-Distortion High-Speed Rail-to-Rail Output - THS4222D - Texas Instruments
Dallas, TX, United States
THS4222 Low-Distortion High-Speed Rail-to-Rail Output
THS4222D
THS4222 Low-Distortion High-Speed Rail-to-Rail Output THS4222D
Low-Distortion High-Speed Rail-to-Rail Output 8-SOIC -40 to 85

Low-Distortion High-Speed Rail-to-Rail Output 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 230MHz 975V 100mA Operational Amplifier IC
687-THS4222D
Dual 230MHz 975V 100mA Operational Amplifier IC 687-THS4222D
230MHz Op Amp, 2-Ch, 975V/µs Slew Rate, 100mA Output, 5V Dual Supply, 8-SOIC Product overview: THS4222D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 230MHz, 975V, 100mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 230MHz, 975V, 100mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4222D can be used for catalog matching and distributor lookup.

230MHz Op Amp, 2-Ch, 975V/µs Slew Rate, 100mA Output, 5V Dual Supply, 8-SOIC Product overview: THS4222D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 230MHz, 975V, 100mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 230MHz, 975V, 100mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4222D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13822-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13822-5-ND
Instrumentation, Op Amps, Buffer Amps 296-13822-5-ND
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4222D - 1267148-THS4222D - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4222D
1267148-THS4222D
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4222D 1267148-THS4222D
Manufacturer: Texas Instruments Win Source Part Number: 1267148-THS4222D Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail -3db Bandwidth: 230MHz Supply Current: 14mA Amplifier Type: Voltage Feedback Slew Rate: 990V/μs Gain Bandwidth Product: 120MHz Current - Input Bias: 900nA Voltage - Input Offset: 3mV Current - Output / Channel: 100mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: THS4222 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 15V, ±1.35V ~ 7.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1267148-THS4222D
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 230MHz
Supply Current: 14mA
Amplifier Type: Voltage Feedback
Slew Rate: 990V/μs
Gain Bandwidth Product: 120MHz
Current - Input Bias: 900nA
Voltage - Input Offset: 3mV
Current - Output / Channel: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: THS4222
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 15V, ±1.35V ~ 7.5V

Buy Now
 - THS4222D - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 10000uV Offset-Max, 12MHz Band Width, PDSO8

Operational Amplifier, 2 Func, 10000uV Offset-Max, 12MHz Band Width, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4222D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4222D
Integrated Circuits (ICs) - Linear - Amplifiers THS4222D
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS4222D
High Speed Operational Amplifiers THS4222D
High Speed Operational Amplifiers Low-Distortion High- Speed R-to-R Output

High Speed Operational Amplifiers Low-Distortion High- Speed R-to-R Output

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4222D - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4222D
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4222D
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet
Op Amp, Dual Low Dist Rro/p, 4222; Msl Texas Instruments - 26AJ9838 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual Low Dist Rro/p, 4222; Msl Texas Instruments
26AJ9838
Op Amp, Dual Low Dist Rro/p, 4222; Msl Texas Instruments 26AJ9838
OP AMP, DUAL LOW DIST RRO/P, 4222; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP AMP, DUAL LOW DIST RRO/P, 4222; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4222D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4222D
Instrumentation, OP Amps, Buffer Amps THS4222D
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4222D 687-THS4222D 296-13822-5-ND 1267148-THS4222D THS4222D THS4222D THS4222D THS4222D 26AJ9838 THS4222D
Product Name THS4222 Low-Distortion High-Speed Rail-to-Rail Output Dual 230MHz 975V 100mA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4222D Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op Amp, Dual Low Dist Rro/p, 4222; Msl Texas Instruments Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP Rail/Tube SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 2.7 to 15 volts 2.7 volts
Slew Rate 975 V/µs 990 V/µs 990 V/µs 9.90E-4 V/µs 990 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC428AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
4 suppliers
IC CLK BUFFER 1:8 14SOIC - 815-CGS74CT2525M - Utmel Electronic Limited
Specs
Supply Voltage (VS) 5 volts
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 14-SOIC (0.154, 3.90mm Width)
View Details
2 suppliers
TLV2262AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550403Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC341DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
2 suppliers